EN
  • EN
  • DE

HCF4042M013TR

Part No HCF4042M013TR
Manufacturer STMicroelectronics
Catalog Logic - Latches
Description IC LATCH QUAD CLOCK D 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type D-Type Transparent Latch
Output Type Differential
Supply Voltage - Operating 3 V to 20 V
Independent Circuits 1
Propagation Delay Time (ns) 40ns
Current - Output High, Low 6.8mA, 6.8mA
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 099117-HCF4042M013TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian HCF4042M013TR CAD Model

Description

The HCF4042M013TR from STMicroelectronics is a versatile and robust quadruple Clocked D-type flip-flop integrated circuit. This high-quality component is designed for use in a wide range of electronic applications, including data storage, transfer systems, and various logic control operations. The product is part of the CMOS family, which is renowned for its low power consumption and high noise immunity.

The HCF4042M013TR features four independent D-type flip-flops with individual data inputs (D) and both normal and complementary outputs (Q and Q̅). Each flip-flop is controlled by a common clock (CK) and a common reset (RST) input. The reset is asynchronous, meaning it will reset the flip-flops immediately when activated, regardless of the clock input. This is particularly useful for initializing a circuit upon power-up or for emergency resets during operation.

This integrated circuit is designed to operate over a wide voltage range from -0.5V to +20V and can be driven by TTL outputs. It is available in a surface-mount SOIC-16 package, making it suitable for compact PCB layouts and automated assembly processes. The HCF4042M013TR is also characterized for operation from -55°C to +125°C, ensuring reliable performance in extreme environmental conditions.

The device's high fan-out capability allows it to drive multiple inputs without degradation of the signal, making it an excellent choice for interfacing with other logic families. Additionally, its symmetrical output impedance ensures balanced propagation delays, which is critical for maintaining the integrity of high-speed signals.

STMicroelectronics has a reputation for manufacturing high-quality electronic components that are reliable and durable. The HCF4042M013TR is no exception, with its robust latch-up performance exceeding 100mA on all pins, providing extra protection against overcurrent conditions. With its combination of features, this product is an ideal choice for designers seeking a dependable flip-flop IC for their digital circuit applications.

Key Features:

  • Quadruple D-type flip-flops with clock and reset control
  • Wide voltage range: -0.5V to +20V
  • Low power consumption CMOS technology
  • High noise immunity
  • Asynchronous reset input
  • Compatible with TTL outputs
  • Surface-mount SOIC-16 package
  • Operation from -55°C to +125°C
  • High latch-up immunity

You May Also Be Interested in

Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE ADDR 1:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74LVT16373ADGG - BU
Need more? Email Us
IDT, Integrated Device Technology Inc
IC D-TYPE TRANSP 8:8 20-QSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-DIP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 2:2 16-DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC D-TYPE TRANSP 8:8 48-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1854 $58.4010
760+ $0.1522 $115.6720
1,180+ $0.1474 $173.9320
1,620+ $0.1427 $231.1740
2,095+ $0.1379 $288.9005
2,805+ $0.1236 $346.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,500 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess