EN
  • EN
  • DE

LTC1623CMS8#PBF

Part No LTC1623CMS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Gate Drivers
Description IC HI-SIDE SW CNTRLR DUAL 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Driven Configuration High-Side
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 2.7 V to 5.5 V
Logic Voltage - VIL, VIH 0.6V, 1.4V
Input Type Non-Inverting
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 002803-LTC1623CMS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1623CMS8#PBF CAD Model

Description

LTC1623CMS8#PBF - Step-Down Switching Regulator

The LTC1623CMS8#PBF is a high-performance, monolithic synchronous step-down switching regulator from Linear Technology, designed to deliver efficient power management and conversion for a wide range of applications. This component is part of Linear Technology's line of power control and management ICs, which are renowned for their reliability, precision, and robustness.

Housed in a compact MSOP-8 package, the LTC1623CMS8#PBF offers a highly integrated solution that minimizes the need for external components, thereby reducing both system complexity and board space requirements. It is capable of driving a high power output with a current rating that satisfies the demands of many moderate to high-power circuits.

Key features of the LTC1623CMS8#PBF include a wide input voltage range, which allows it to operate with various power supplies and battery technologies. The device also boasts high efficiency, which is critical for prolonging battery life in portable applications and reducing heat generation in all systems. Its synchronous rectification design contributes to this efficiency by minimizing power loss during the conversion process.

The LTC1623CMS8#PBF provides a fixed frequency operation which helps to reduce RF interference and allows for predictable behavior of the power supply over different load conditions. The regulator is also equipped with a range of protective features, such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring safe operation under abnormal conditions and enhancing the longevity of the end application.

This switching regulator is suitable for various applications, including but not limited to, portable devices, embedded systems, telecommunications, and networking equipment. Its robust design and flexibility make it an excellent choice for engineers looking for a reliable power management solution that can be easily integrated into their designs.

Overall, the LTC1623CMS8#PBF is a testament to Linear Technology's commitment to providing high-quality, precision-engineered power solutions that meet the evolving needs of modern electronic devices.

You May Also Be Interested in

Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us
Monolithic Power Systems Inc.
100V, 2.5A, HIGH-FREQUENCY, HALF / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $2.7406
Infineon Technologies
IC IGBT DVR / Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Lowest to $2.3793
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8QFN / Half-Bridge Gate Driver IC Non-Inverting 8-QFN (3x3)
Lowest to $1.3109
Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $1.9710
Richtek USA Inc.
IC BUCK MOSFET DRVR WDFN-8S / High-Side or Low-Side Gate Driver IC Non-Inverting 8-WDFN-SL (2x2)
Lowest to $0.4009
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 16MLPQ
Lowest to $4.3657
Texas Instruments
IC GATE DRVR HI/LOW SIDE 40VQFN / High-Side or Low-Side Gate Driver IC Non-Inverting 40-VQFN (6x6)
Lowest to $2.1924
Rohm Semiconductor
IC GATE DRVR HIGH-SIDE HVSOF5
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7059 $60.3531
21+ $5.5024 $115.5504
33+ $5.3303 $175.8999
45+ $5.1582 $232.1190
58+ $4.9861 $289.1938
78+ $4.4710 $348.7380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,060 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess