EN
  • EN
  • DE

VNH3SP30TR-E

Part No VNH3SP30TR-E
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR 30MULTIPWRSO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Motor Type - AC, DC Brushed DC
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Power MOSFET
Applications Automotive
Output Current 30A
Supply Voltage - Operating 5.5 V to 36 V
Voltage - Load 5.5 V to 36 V
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package MultiPowerSO-30
Win Source Part Number 036450-VNH3SP30TR-E
Family Name VNH3SP30
Introduction Date August 01, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VNH3SP30TR-E CAD Model

Description

Introducing the VNH3SP30TR-E Motor Driver from STMicroelectronics

The VNH3SP30TR-E, a robust and efficient automotive-grade motor driver, is a standout product from the trusted manufacturer, STMicroelectronics. This high-power full-bridge motor driver is designed to deliver the performance and reliability required for advanced automotive applications, as well as for industrial and consumer market segments that demand high-quality motor control solutions.

Key Features

  • High Load Capability: With the capacity to drive inductive loads up to 30A (for a short duration) and continuous load current up to 14A, this motor driver can handle heavy-duty operations with ease.
  • High Voltage Operation: The VNH3SP30TR-E operates at a voltage range from 5.5V to 36V, making it versatile for a wide array of motor types and sizes.
  • Advanced Protection Features: It includes overvoltage, undervoltage, overtemperature, and overcurrent protection, ensuring the longevity and safety of both the driver and the motor.
  • Diagnostic Capabilities: The device provides real-time diagnostic feedback which is crucial for preventative maintenance and troubleshooting.
  • Low Power Consumption: With a very low standby power consumption, the VNH3SP30TR-E is an energy-efficient choice for battery-powered applications.

Applications

The VNH3SP30TR-E is suitable for a wide range of applications, including but not limited to:

  • Automotive applications such as power steering, fans, pumps, and window lifters
  • Industrial automation systems requiring precise motor control
  • Robotics and automated guided vehicles (AGVs)
  • Consumer applications like high-power motorized toys and tools

Technical Specifications

The device boasts a thermal shutdown feature with automatic restart, a non-dissipative overcurrent detection and protection, and an intrinsic fast free-wheeling diode, which all contribute to its robustness in harsh operating conditions. The VNH3SP30TR-E is available in a compact MultiPowerSO-30 package, which is lead-free, halogen-free, and conforms to ECOPACK® standards, reflecting STMicroelectronics' commitment to environmental sustainability.

With STMicroelectronics' reputation for quality and innovation, the VNH3SP30TR-E motor driver is an excellent choice for designers and engineers looking for a high-performance, reliable, and feature-rich motor control solution.

You May Also Be Interested in

Monolithic Power Systems Inc.
Need more? Email Us
ON Semiconductor
Motor/Motion/Ignition Controllers & Drivers
Lowest to $2.7858
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us
ON Semiconductor
IC MTR DRVR UNIPOLAR 4.75V-5.25V
Lowest to $16.0075

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3281 $55.9686
14+ $7.6538 $107.1532
21+ $7.4146 $155.7066
28+ $7.1755 $200.9140
37+ $6.9363 $256.6431
49+ $6.2187 $304.7163
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,521 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess