EN
  • EN
  • DE

TL084MDT

Part No TL084MDT
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description General purpose JFET quad operational amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1268027-TL084MDT
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL084MDT CAD Model

Description

STMicroelectronics TL084MDT: High-Performance JFET-Input Operational Amplifier

The TL084MDT is a high-speed JFET-input operational amplifier designed by STMicroelectronics, a leader in semiconductor solutions. This quad operational amplifier integrates four independent, high-gain, internally compensated op-amps which are designed to operate with a single or dual power supply. The device is well-suited for applications requiring low input bias and offset currents, coupled with high input impedance and fast slew rate.

The TL084MDT features a wide common-mode (up to Vcc+) and differential voltage range, making it ideal for a range of applications including high-fidelity audio pre-amplification, active filters, and signal conditioning. The low harmonic distortion and low noise make it particularly suitable for high-end audio signal processing. Additionally, its JFET input stage ensures low input bias and offset currents, which is beneficial for precision analog applications.

Key specifications of the TL084MDT include a high slew rate of 13V/µs, a wide bandwidth of 3MHz, and a typical input noise voltage of 15nV/√Hz. These features make it an excellent choice for applications that require fast and accurate signal processing. The device operates across a wide range of power supply voltages, from ±3V to ±15V, providing flexibility in various power environments.

The TL084MDT comes in a compact SO-14 package, making it space-efficient for designs where board space is at a premium. The operational amplifier is characterized for operation from 0°C to 70°C, ensuring reliable performance in a wide range of environmental conditions.

STMicroelectronics provides comprehensive technical support for the TL084MDT, including detailed datasheets, application notes, and design resources to assist engineers in integrating this op-amp into their designs. With its high performance and reliability, the TL084MDT from STMicroelectronics stands out as a superior choice for designers looking to enhance the performance of their analog circuits.

Whether you're designing professional audio equipment, sophisticated instrumentation, or any other application requiring high-performance operational amplifiers, the TL084MDT offers the quality and reliability that STMicroelectronics is known for.

You May Also Be Interested in

Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess