Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Anode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) (per Diode) 100mA
Voltage - Forward (Vf) (Max) @ If 1V @ 100mA
Reverse Recovery Time (trr) 5ns
Current - Reverse Leakage @ Vr 500nA @ 30V
Operating Temperature - Junction 150°C (Max)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 010861-BAR43AFILM
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian BAR43AFILM CAD Model

Description

The BAR43AFILM from STMicroelectronics is a high-efficiency Schottky diode, designed to meet the needs of a wide range of electronic applications. This small signal Schottky diode is particularly well-suited for use in high-frequency systems, where its fast switching speed and low forward voltage drop can significantly improve system performance.

Key Features

  • Low Forward Voltage Drop: The diode has a low forward voltage drop, which minimizes power loss and improves efficiency in applications where it is used.
  • High Switching Speed: With its fast switching capabilities, the BAR43AFILM is ideal for high-speed switching applications, contributing to better performance in circuits such as DC-DC converters, and high-frequency rectification.
  • Low Leakage Current: The diode's low leakage current ensures minimal power loss when in the off state, making it suitable for battery-powered devices where power conservation is critical.
  • Surface-Mount Package: The BAR43AFILM comes in a SOT-23 package, which is designed for automated assembly and is suitable for high-density PCB designs.

Applications

The BAR43AFILM is versatile and can be used in various applications, including:

  • Switching power supplies
  • Power management systems
  • Protection circuits
  • Voltage clamping
  • Reverse polarity protection

Specifications

Some of the electrical characteristics of the BAR43AFILM include:

  • Forward Continuous Current (IF): 100 mA
  • Repetitive Peak Reverse Voltage (VRRM): 30 V
  • Forward Voltage Drop (VF) at IF: 0.37 V (at 100 mA)
  • Reverse Leakage Current (IR) at VRRM: 2 µA
  • Operating Junction Temperature Range: -55°C to +125°C

This STMicroelectronics Schottky diode is a reliable and efficient component that provides designers with a solution for applications requiring fast switching and low power loss. Its compact form factor and robust performance characteristics make it an excellent choice for modern electronic designs.

You May Also Be Interested in

Vishay
Diode Schottky 60V 20A Automotive 3-Pin(3+Tab) ITO-220AB Tube / DIODE ARRAY SCHOTTKY 60V ITO220
Need more? Email Us
ECAD model for MBRF2060CTHE3/45
Diodes Incorporated
Diode Schottky 100V 5A 3-Pin(2+Tab) TO-252 T/R / DIODE ARRAY SCHOTTKY 100V TO252
Need more? Email Us
ECAD model for MBR10100CDTR-E1
Vishay
Diode Schottky 45V 40A 3-Pin(3+Tab) TO-262 / DIODE SCHOTTKY 45V 20A TO262
Need more? Email Us
ECAD model for VS-MBR4045CT-1-M3
GeneSiC Semiconductor
DIODE MODULE GP 200V 60A SOT-227
Need more? Email Us
ECAD model for MUR2X060A02
Vishay
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 45V TO220AB
Lowest to $0.5766
ECAD model for 12CTQ045
Taiwan Semiconductor
DIODE, SCHOTTKY, STANDARD, 15A,
Need more? Email Us
ECAD model for MBR15150CT C0G
IXYS
DIODE MOD GP 1200V 64A TO-240AA
Need more? Email Us
ECAD model for MDD44-12N1B
GeneSiC Semiconductor
DIODE MODULE GP 400V 200A 3TOWER
Need more? Email Us
ECAD model for MURT40040R
Vishay
Diode Schottky 45V 40A 3-Pin(3+Tab) TO-247AC T/R / DIODE ARRAY SCHOTTKY 45V TO247AC
Need more? Email Us
ECAD model for VS-MBR4045WT-N3

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
380+ $0.1487 $56.5060
805+ $0.1392 $112.0560
1,250+ $0.1344 $168.0000
1,800+ $0.1248 $224.6400
2,335+ $0.1200 $280.2000
2,920+ $0.1152 $336.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 176,747 pieces
MOQ: 380 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention