Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Hot Swap Controller, Sequencer
Number of Channels 2
Internal Switch(s) No
Applications General
Features UVLO
Programmable Features Auto Retry, Circuit Breaker, Fault Timeout, Latched Fault, Slew Rate
Operating Supply Voltage 1.2 V ~ 12 V
Operating Temperature Range 0°C ~ 70°C
Operating Supply Current 1.1mA
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Feature Pins COMP+, COMPOUT, /FAULT, FB, ON, /RESET, TIMER
Manufacturer Homepage www.linear.com
Win Source Part Number 746963-LTC1645CS#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1645
Introduction Date January 18, 2000
ECCN EAR99
Country of Origin Malaysia, Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian LTC1645CS#PBF CAD Model

Description

LTC1645CS#PBF - Dual N-Channel MOSFET Driver from Linear Technology

The LTC1645CS#PBF is a high-performance, dual N-Channel MOSFET driver designed by Linear Technology, now part of Analog Devices. This product is engineered to provide efficient power management and is suitable for a wide range of applications, including computing systems, telecommunication equipment, and industrial controls.

The LTC1645CS#PBF specifically targets hot swap applications, enabling safe board insertion and removal from a live backplane. It features independent turn-on and turn-off controls for each channel, which allows for precise control over the power-up and power-down sequences. This control is critical in systems where sequencing of power rails is necessary to ensure proper operation and to protect sensitive electronic components.

With its robust design, the LTC1645CS#PBF can withstand high inrush currents without the need for external components, thereby reducing system complexity and cost. It operates over a wide input voltage range, making it a versatile choice for various system voltages. The driver also includes under-voltage lockout protection, which prevents operation when the input supply voltage falls below a minimum threshold, ensuring the connected MOSFETs are not partially turned on at low voltages, which could lead to damage.

The LTC1645CS#PBF comes in a compact 16-lead narrow SOIC package, which is ideal for space-constrained applications. Its thermal performance is optimized for high reliability, and the device is specified over the commercial and industrial temperature ranges, making it suitable for deployment in harsh environments.

Key features of the LTC1645CS#PBF include:

  • Independent control of two N-Channel MOSFETs
  • Wide operating voltage range
  • Under-voltage lockout protection
  • High current drive capability
  • Compact 16-lead narrow SOIC package
  • Optimized thermal performance

Overall, the LTC1645CS#PBF is a reliable and efficient solution for managing power in complex electronic systems, providing both protection and control over power distribution.

You May Also Be Interested in

Intersil
IC SUPERVISOR PWR SUP SUPPORT
Need more? Email Us
ECAD model for HIP1016CB
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to €4.6510
ECAD model for LTC4232IDHC
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to €4.7970
ECAD model for MP5921GV-Z
Maxim Integrated
HOT-SWAP CONTROLLER
Lowest to €16.6000
ECAD model for MAX5901ACEUT
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Need more? Email Us
ECAD model for LTC4219IDHC-12
Linear Technology
Negative 48V Hot Swap Controller
Lowest to €5.0784
ECAD model for LT4250HCN8
Maxim Integrated
48V QUAD HOT-SWAP CONTROLLER
Need more? Email Us
ECAD model for MAX5913EMH
Linear Technology
IC CONTRLR HOTSWAP NEGVOLT 8SOIC
Lowest to €5.7268
ECAD model for LT1640AHIS8#TRPBF
Maxim Integrated
IC CNTRLR HOT SWAP 8-SOIC
Lowest to €5.3257
ECAD model for MAX4271ESA+T

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ €3.9366 €47.2394
29+ €3.2300 €93.6706
44+ €3.1290 €137.6778
60+ €3.0282 €181.6890
78+ €2.9272 €228.3192
104+ €2.6244 €272.9385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 160 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention