EN
  • EN
  • DE

MIC2588-2YM

Part No MIC2588-2YM
Manufacturer Microchip Technology
Catalog PMIC - Hot Swap Controllers
Description Single-Channel, Negative High-Voltage Hot Swap Power Controllers | IC CTRLR HOT SWAP NEG HV 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Type Hot Swap Controller
Internal Switch(s) No
Applications -48V
Features Fault Timeout, Latched Fault
Programmable Features Current Limit, OVP, Slew Rate, UVLO
Supply Voltage (V) -80V ~ -19V
Temperature Range - Operating -40°C ~ 85°C
Supply Current 3mA
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Feature Pins DRAIN, OV, /PWRGD, UV
Family Part Number MIC2588
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1222290-MIC2588-2YM
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2588-2YM CAD Model

Description

Microchip Technology's MIC2588-2YM Product Overview

The MIC2588-2YM is a high-performance, single-channel power distribution switch designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is part of the MIC2588 series and is specifically tailored to provide a reliable power management solution for a variety of applications, including USB and other hot-swap environments.

Key Features

  • Integrated Single Channel: The MIC2588-2YM offers a single channel for power distribution, simplifying design and reducing board space requirements.
  • Current Limiting: To protect the host system and downstream devices, the MIC2588-2YM features programmable current limiting. This ensures safe operation even under fault conditions.
  • Thermal Shutdown: The device includes a thermal shutdown feature that protects against overheating, further enhancing system reliability.
  • Fast Short-Circuit Response: With a rapid response to short circuits, the MIC2588-2YM minimizes stress on the power supply and connected components during fault conditions.
  • Under-Voltage Lockout (UVLO): The UVLO feature prevents the switch from turning on when the input voltage is below a certain threshold, ensuring stable operation.
  • Status Flag: An open-drain status flag is provided to indicate fault conditions, allowing for easy monitoring and control by the system microcontroller.

Applications

The MIC2588-2YM is versatile and can be used in various applications such as:

  • USB hubs and peripherals
  • Hot-swap power supplies
  • Industrial controls
  • Portable consumer electronics

Package and Availability

The MIC2588-2YM is available in an 8-pin SOIC package, which is suitable for surface-mount technology (SMT) and is compatible with standard PCB manufacturing processes. The compact footprint allows for efficient use of board space in dense electronic systems.

Microchip Technology's commitment to quality ensures that the MIC2588-2YM meets the stringent requirements of modern electronic devices, providing a robust and efficient solution for power distribution control. With its comprehensive protection features and compact design, the MIC2588-2YM is an excellent choice for designers looking to enhance the reliability and performance of their power management systems.

You May Also Be Interested in

Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess