EN
  • EN
  • DE

STGP20V60DF

Part No STGP20V60DF
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 600V 40A 167W TO220AB  /  IGBT Trench Field Stop 600 V 40 A 167 W Through Hole TO-220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Package Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 40 A
Current - Collector Pulsed (Icm) 80 A
Vce(on) (Max) @ Vge, Ic 2.2V @ 15V, 20A
Power - Max 167 W
Switching Energy 200µJ (on), 130µJ (off)
Input Type Standard
Gate Charge 116 nC
Td (on/off) @ 25°C 38ns/149ns
Test Condition 400V, 20A, 15V
Reverse Recovery Time (trr) 40 ns
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220
Base Product Number STGP20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 497-13761-5
Standard Package 50
Win Source Part Number 993102-STGP20V60DF
Ultra Librarian 3D Model Ultra Librarian STGP20V60DF CAD Model

Description

STGP20V60DF - IGBT from STMicroelectronics

The STGP20V60DF is a state-of-the-art IGBT (Insulated Gate Bipolar Transistor) designed and manufactured by STMicroelectronics, a global semiconductor leader. This device is specifically engineered to deliver high efficiency and fast switching performance, making it an ideal choice for a variety of power applications.

This IGBT is built using an advanced field stop trench technology that optimizes the balance between conduction and switching losses. The result is an IGBT that offers a low on-state voltage drop (V<sub>CE(sat)) and low switching energies, which translates to reduced power dissipation and improved overall efficiency in applications.

With a maximum collector-emitter voltage of 600V, the STGP20V60DF is capable of handling high voltage conditions, making it suitable for applications such as motor drives, uninterruptible power supplies (UPS), solar inverters, and welding equipment. The device can also support a continuous collector current of up to 40A at 100°C, ensuring reliable performance even under high power conditions.

One of the key features of the STGP20V60DF is its robustness. It has a high short-circuit withstand time rating, which provides designers with a safety margin in applications prone to short-circuit conditions. Additionally, the IGBT is designed with a positive temperature coefficient, which simplifies the device's parallel operation and thermal management.

The package of the STGP20V60DF is TO-220, which is widely used and known for its good thermal performance and ease of mounting on a heatsink. This package, along with the device's maximum junction temperature of 175°C, ensures that the IGBT can operate effectively in a wide range of temperatures.

STMicroelectronics also provides comprehensive technical support for the STGP20V60DF, including application notes, reference designs, and simulation tools, to assist engineers in integrating this IGBT into their designs with confidence.

Overall, the STGP20V60DF from STMicroelectronics is a high-performance IGBT that offers a blend of efficiency, reliability, and robustness for power electronic designers looking to optimize their high-voltage and high-power applications.

You May Also Be Interested in

ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us
IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
IXYS
IGBT PT 600V 200A TO-264
Need more? Email Us
IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2459 $51.6557
55+ $1.8428 $101.3540
85+ $1.7852 $151.7420
116+ $1.7276 $200.4016
150+ $1.6701 $250.5150
201+ $1.4973 $300.9573
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess