EN
  • EN
  • DE

VN5R003HTR-E

Part No VN5R003HTR-E
Manufacturer STMicroelectronics
Catalog PMIC - Hot Swap Controllers
Description IC PWR SWITCH N-CHANNEL 1:1 HPAK  /  Power Switch/Driver 1:1 N-Channel HPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr STMicroelectronics
Series VIPower™
Package Tape & Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load -16V ~ 28V
Supply Voltage - Operating Not Required
Rds On (Typ) 3mOhm
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package HPAK
Package / Case TO-252-7, DPak (6 Leads + Tab)
Base Product Number VN5R003
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names VN5R003HTR-E-ND,497-18887-6,497-18887-2,497-18887-1
Standard Package 2,500
Win Source Part Number 1103960-VN5R003HTR-E
Ultra Librarian 3D Model Ultra Librarian VN5R003HTR-E CAD Model

Description

The VN5R003HTR-E is a high-efficiency automotive-grade power MOSFET manufactured by STMicroelectronics, a leader in the semiconductor industry. This device is specifically designed to meet the rigorous demands of automotive applications, providing a reliable and robust power management solution for a wide range of vehicles.

Key Features

  • Low On-Resistance: The VN5R003HTR-E boasts an extremely low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in power conversion and management circuits.
  • High Current Capability: With the ability to handle high continuous current, this power MOSFET is suitable for high-power applications such as motor control, lighting, and power supply systems within the automotive sector.
  • Thermal Management: The device features an advanced package design that enhances thermal dissipation, ensuring stable performance even under high temperature conditions typical in automotive environments.
  • ESD Protection: The VN5R003HTR-E comes with integrated electrostatic discharge (ESD) protection, safeguarding the device from sudden voltage spikes that can occur during installation or operation.

Applications

The VN5R003HTR-E is ideal for a variety of automotive applications, including but not limited to:

  • Engine Control Units (ECUs)
  • Body Control Modules (BCMs)
  • Anti-lock Braking Systems (ABS)
  • LED Lighting Systems
  • DC-DC Converters

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The VN5R003HTR-E is AEC-Q101 qualified, meaning it has passed stringent testing required for automotive components. It is also compliant with RoHS and supports the ISO 26262 standard for functional safety in road vehicles.

Environmental Considerations

With an increasing focus on environmental sustainability, the VN5R003HTR-E is designed not only for high performance but also with eco-friendly considerations. Its low power dissipation contributes to energy efficiency in automotive systems, helping to reduce the ecological footprint of vehicles.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3164 $51.7968
29+ $3.5417 $102.7093
44+ $3.4310 $150.9640
61+ $3.3204 $202.5444
78+ $3.2097 $250.3566
105+ $2.8776 $302.1480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,540 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess