EN
  • EN
  • DE

TS420-600BCTR

Part No TS420-600BCTR
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description Sensitive 4 A SCRs, DPAK, Tape and Reel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Max Junction Temperature (Tj) 125 °C
Max RMS Current 4 A
Packaging Tape and Reel
Peak Non-Repetitive Surge Current 30 A
RoHS Non-Compliant
Win Source Part Number 1101306-TS420-600BCTR
Categories TVS - Thyristors
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TS420-600BCTR CAD Model

Description

STMicroelectronics TS420-600BCTR Triac

The TS420-600BCTR is a high-performance triac from STMicroelectronics, designed to manage AC loads in a variety of applications. This semiconductor device is well-suited for controlling AC power in domestic appliances, office machines, and industrial automation systems. Its robust design and advanced features make it an ideal choice for designers looking to improve system reliability and performance.

Key Features:

  • Current Rating: The device can handle a maximum RMS current of 4 A, making it suitable for moderate power applications.
  • Repetitive Peak Off-State Voltage: With a repetitive peak off-state voltage (VDRM/VRRM) of 600 V, the TS420-600BCTR can be used in circuits with high voltage requirements.
  • Gate Trigger Voltage: A low gate trigger voltage (VGT) ensures that the device can be easily controlled with a small input signal.
  • Snubberless Technology: This triac features ST's Snubberless™ technology, which allows for high commutation performances without the need for additional snubber circuits.
  • Surge Current Capability: It has a non-repetitive surge peak on-state current (ITSM) that provides robustness for applications with high inrush currents.
  • Thermal Resistance: The device exhibits low thermal resistance, ensuring efficient heat dissipation during operation.
  • Package: The TS420-600BCTR comes in a DPAK surface-mount package, which is suitable for compact PCB layouts and automated assembly processes.

Applications:

  • AC phase control circuits
  • Motor control systems
  • Lighting dimmers
  • Heating regulation systems
  • Home and kitchen appliances

The TS420-600BCTR from STMicroelectronics is a versatile triac that offers a combination of power handling capability and ease of use. Its Snubberless™ design and low gate trigger requirements facilitate simpler circuit designs and lower power consumption. Whether in home appliances or industrial machines, this triac is engineered to provide reliable and efficient control of AC power, contributing to the advancement of modern electronic systems.

You May Also Be Interested in

Littelfuse Inc.
SiBar Thyristor Surge Protectors | THYRISTOR 25V 400A DO214AA
Need more? Email Us
Littelfuse Inc.
SIDACTOR SLIC DUAL PORT SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Bourns Inc.
PROTECTOR DUAL SYMMETRICAL / Thyristor Surge Protection Devices 120V 4.3A 8-Pin SOIC N T/R
Need more? Email Us
Vishay
16TTS Series 800 V 16 A Surface Mount Phase Control SCR - D2PAK
Need more? Email Us
Bourns Inc.
THYRISTOR 190V DO214AA
Lowest to $0.3010
STMicroelectronics
TRIPOLAR OVERVOLTAGE PROTECTION FOR TELECOM LINE | THYRISTOR 270V 30A 8SOIC
Need more? Email Us
Bourns Inc.
PROTECTOR OVER VOLTAGE / Thyristor Surge Protection Devices 100V 11A 8-Pin SOIC N T/R
Need more? Email Us
STMicroelectronics
THYRISTOR 30A 8SOIC / Thyristor Surge Protection Devices 220V 5A 8-Pin SO N T/R
Need more? Email Us
Littelfuse Inc.
THYRISTOR 90V 400A DO-214AA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess