EN
  • EN
  • DE

TSM1011IDT

Part No TSM1011IDT
Manufacturer STMicroelectronics
Catalog PMIC - Battery Chargers
Description IC CTRLR BATT CHRGR/ADAPT 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel - TR
Current - Charging Constant
Voltage Supply MAX 28V
Operating Temperature Range 0°C ~ 105°C (TA)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Manufacturer Homepage www.st.com
Win Source Part Number 720956-TSM1011IDT
Popularity Medium
Supply and Demand Status Balance
Family Name TSM1011
Introduction Date November 20, 1997
ECCN EAR99
Country of Origin Morocco
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian TSM1011IDT CAD Model

Description

The TSM1011IDT from STMicroelectronics is a highly integrated solution designed for precise voltage and current monitoring. This versatile component is an ideal choice for power supply management and battery chargers, offering a combination of voltage reference, two operational amplifiers, and a current sensing circuit in one compact package.

Key Features

  • Precision Voltage Reference: The TSM1011IDT boasts a precise voltage reference of 2.5V with a low temperature coefficient, ensuring stable performance over a wide range of temperatures.
  • Dual Operational Amplifiers: This device includes two independent op-amps with low offset voltage, which can be used for voltage regulation or error amplification in various applications.
  • Current Sense Circuit: The integrated current sense circuit allows for accurate current monitoring, which is essential for battery charging and power management systems.
  • Low Power Consumption: Designed with power efficiency in mind, the TSM1011IDT operates with very low quiescent current, making it suitable for battery-operated devices.
  • Wide Operating Voltage Range: It supports a broad operating voltage range from 2.7V to 18V, providing flexibility for use in multiple applications.
  • Small Package Size: Available in a small outline package, the TSM1011IDT saves valuable board space and is ideal for space-constrained applications.

Applications

The TSM1011IDT is designed to cater to a wide array of applications, particularly where precise voltage and current control is required. It is commonly used in:

  • Battery chargers
  • Switch-mode power supplies (SMPS)
  • Power management systems
  • Current monitoring systems
  • Portable devices

With its combination of features, the TSM1011IDT provides a reliable and efficient solution for designers looking to improve the accuracy and performance of their power supply and battery management systems.

You May Also Be Interested in

Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $7.2250
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.7921
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5499 $60.4890
260+ $0.4513 $117.3380
400+ $0.4372 $174.8800
550+ $0.4231 $232.7050
710+ $0.4090 $290.3900
945+ $0.3668 $346.6260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess