EN
  • EN
  • DE

TSH173IDT

Part No TSH173IDT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP BUFFER 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Video Amp 3 Buffer 8-SOIC
Manufacturer STMicroelectronics
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name TSH173
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -497-6033-1, -497-6033-2, 1805-TSH173IDTTR, 1805-TSH173IDTCT, 497-6033-2, 497-6033-1, 497-6033-6, -497-6033-6, 1805-TSH173IDTDKR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937666-TSH173IDT
Ultra Librarian 3D Model Ultra Librarian TSH173IDT CAD Model

Description

The TSH173IDT is a cutting-edge high-speed video amplifier designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This high-performance amplifier is an ideal choice for driving video signals over long cables in a variety of applications, including CCTV, video conferencing, and home theater systems.

Key Features

  • High Bandwidth: The TSH173IDT boasts a wide bandwidth that ensures the transmission of high-quality video signals without degradation, making it suitable for high-resolution video applications.
  • Low Power Consumption: Designed with energy efficiency in mind, this amplifier operates with minimal power consumption, thereby reducing the overall power requirements of the system it is integrated into.
  • Gain Flatness: The excellent gain flatness of the TSH173IDT ensures uniform amplification across the entire video bandwidth, which is crucial for maintaining signal integrity and color fidelity.
  • High Slew Rate: With a high slew rate, the TSH173IDT can handle rapid changes in the input signal, thereby preserving the sharpness and detail of fast-moving video images.

Applications

  • Video distribution systems
  • Security and surveillance systems
  • Video conferencing equipment
  • High-definition television (HDTV) receivers
  • Digital video recorders (DVR)

Technical Specifications

The TSH173IDT operates from a single 5V supply and is available in an SO-8 package, making it easy to integrate into a variety of designs. It features a disable function that reduces the current consumption when the amplifier is not in use. The device is also characterized by a differential gain and phase error that is very low, which is essential for maintaining the quality of video signals.

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the TSH173IDT is no exception. It is designed to meet the stringent requirements of the industrial market and is backed by ST's rigorous testing and validation processes. Customers can rely on this high-speed video amplifier to deliver consistent performance and longevity.

You May Also Be Interested in

Maxim Integrated
IC AMP MPLEX AMP 16SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP VIDEO HI PERF 20-SOIC
Lowest to $2.7073
Renesas Electronics America
IC AMP SMD / Video Amp
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE / Video Amp 1 CATV 7-CATV Module
Need more? Email Us
Maxim Integrated
TWO-CHANNEL TRIPLE VIDEO BUFFER
Lowest to $4.8395
Maxim Integrated
IC AMP RECEIVER 16SOIC
Lowest to $1.1608
National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $1.2696
Maxim Integrated
IC RGB SWITCH 24 DIP
Need more? Email Us
Intersil
VIDEO MULTIPLEXER
Lowest to $105.5901

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1485 $63.1675
125+ $0.9424 $117.8000
190+ $0.9129 $173.4510
265+ $0.8835 $234.1275
340+ $0.8540 $290.3600
455+ $0.7657 $348.3935
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,270 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess