EN
  • EN
  • DE

MAX4315ESE

Part No MAX4315ESE
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP MPLEX AMP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Output Type Rail-to-Rail
Number of Circuits 1
-3db Bandwidth 97 MHz
Slew Rate 310V/µs
Current - Supply 7.4 mA
Current - Output / Channel 95 mA
Voltage - Supply, Single/Dual (±) 4V ~ 10.5V, ±2V ~ 5.25V
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number MAX4315
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 847559-MAX4315ESE
Ultra Librarian 3D Model Ultra Librarian MAX4315ESE CAD Model

Description

Maxim Integrated MAX4315ESE Overview

The MAX4315ESE from Maxim Integrated is a high-performance, low-power, quad operational amplifier designed for a broad range of applications. This device is well-suited for applications requiring low noise, high speed, and low distortion, making it an excellent choice for audio processing, active filters, and fast signal conditioning circuits.

Key Features

  • High Speed: The MAX4315ESE offers a fast settling time, making it ideal for applications that require rapid signal processing.
  • Low Distortion: With its low distortion characteristics, this op-amp ensures clear and accurate signal amplification, critical for high-fidelity audio and precision instrumentation.
  • Low Noise: The device provides low noise performance, which is essential for sensitive applications such as medical equipment and measurement devices.
  • Single-Supply Operation: It can operate from a single power supply, simplifying design and reducing power requirements.
  • Wide Supply Range: The MAX4315ESE operates over a wide supply voltage range, accommodating various application needs.
  • Power-Saving Shutdown Mode: The inclusion of a shutdown mode allows for reduced power consumption when the amplifier is not in active use.

Applications

The versatility of the MAX4315ESE makes it suitable for a variety of applications, including:

  • Audio and video signal processing
  • Active filters and buffers
  • Data acquisition systems
  • Communications equipment
  • Medical instrumentation

Package and Quality

This op-amp comes in a 16-pin narrow SO package, providing a compact solution for space-constrained applications. Maxim Integrated is known for its commitment to quality, and the MAX4315ESE is no exception. It is designed to meet rigorous industry standards, ensuring reliability and performance in even the most demanding situations.

In conclusion, the MAX4315ESE from Maxim Integrated is a versatile, high-speed operational amplifier that offers designers a balance of speed, precision, and low power consumption, making it an ideal choice for a wide array of electronic applications.

You May Also Be Interested in

National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $4.0747
NXP / Nexperia
IC AMP CATV 7-CATV MODULE / Video Amp 1 CATV 7-CATV Module
Need more? Email Us
National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $0.9976
Maxim Integrated
IC VIDEO MUX AMP HS MULTI TQFN / Video Amp
Lowest to $3.2271
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Need more? Email Us
Renesas Electronics America
IC AMP SMD / Video Amp
Need more? Email Us
Renesas Electronics America
IC AMP MPLEX AMP 32QFN
Lowest to $157.9948
Intersil
VIDEO MULTIPLEXER
Lowest to $105.5901
Harris Corporation
VIDEO AMPLIFIER, 1 CHANNEL(S), C
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess