EN
  • EN
  • DE

STR731FV2T6Y

Part No STR731FV2T6Y
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839130-STR731FV2T6Y
Ultra Librarian 3D Model Ultra Librarian STR731FV2T6Y CAD Model

Description

STMicroelectronics STR731FV2T6Y Product Overview

The STR731FV2T6Y is a robust ARM7TDMI-S™ based microcontroller (MCU) from STMicroelectronics, known for its high performance and versatility in a wide range of embedded applications. This MCU is designed to deliver an optimal balance between processing power, reduced power consumption, and advanced features, making it an ideal choice for industrial control, automotive, and consumer electronics applications.

Key Features

  • Core: ARM7TDMI-S™ 32-bit RISC CPU core operating at up to 59 MHz frequency, enabling efficient processing for complex algorithms and control tasks.
  • Memory: Comes with a generous memory provision, featuring 256 KB of high-density Flash memory and 16 KB of RAM, suitable for storing firmware and handling intermediate data operations.
  • Connectivity: Equipped with a range of communication interfaces including USB, CAN, and multiple UARTs, SPI, and I²C interfaces, providing excellent peripheral connectivity.
  • Timers: Multiple 16-bit timers, including PWM channels and a watchdog timer, provide precise timing control for various applications.
  • Analog Features: Integrated 10-bit analog-to-digital converters (ADCs) with multiple channels enable the MCU to interface with analog sensors and convert their signals for digital processing.
  • Operating Voltage: Operates within a 3.0V to 3.6V range, ensuring compatibility with a wide range of power supplies and systems.
  • I/O Ports: Abundant I/O ports for flexible connection to other components within an embedded system.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable operation under extreme conditions.
  • Packages: Available in LQFP64 (10x10 mm) package, providing a compact footprint for space-constrained applications.

Applications

The STR731FV2T6Y MCU is adaptable for use in a diverse array of applications, including but not limited to:

  • Industrial control systems
  • Automotive engine control units
  • Robotics and automation
  • Consumer electronics
  • Medical devices
  • Communication systems

With its robust feature set, the STR731FV2T6Y from STMicroelectronics provides a scalable and cost-effective solution for developers looking to create advanced and reliable embedded systems.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess