Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Bipolar
Applications General Purpose
Output Current 3.5A
Supply Voltage - Operating 9.5 V to 28 V
Voltage - Load 9.5 V to 28 V
Temperature Range - Operating -20°C to 80°C (TA)
Mounting Through Hole
Case / Package 28-DIP
Win Source Part Number 1051604-LB1929-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB1929-E CAD Model

Description

The LB1929-E from ON Semiconductor is a high-performance motor driver integrated circuit (IC) designed to deliver efficient and reliable control for low-voltage stepper motors and DC brush motors. This compact, yet powerful, IC is an ideal solution for a wide range of applications requiring precise motor control, including consumer electronics, office automation equipment, and small industrial machines.

Key Features of LB1929-E

  • Supply Voltage Range: The LB1929-E operates on a low voltage range, making it suitable for battery-powered applications and portable devices.
  • Output Current Capacity: It is capable of delivering a continuous output current, ensuring that it can drive a wide variety of small motors.
  • Low Saturation Voltage: The low saturation voltage of the output transistors ensures high efficiency and reduced power dissipation, which is critical for prolonging battery life in portable applications.
  • Built-in Protection Features: The device includes thermal shutdown circuitry and under-voltage lockout features, enhancing the safety and longevity of the motor and the driver IC itself.
  • Small Package: The LB1929-E comes in a compact package, allowing for space-saving PCB designs, which is particularly beneficial in applications where space is at a premium.

Applications

The versatility of the LB1929-E makes it suitable for a variety of applications, such as:

  • Portable electronic devices
  • Office automation machines like printers and scanners
  • Small industrial equipment
  • Robotics and automated guided vehicles (AGVs)
  • Consumer electronics

Conclusion

The LB1929-E motor driver from ON Semiconductor is a robust solution for designers looking to integrate motor control into their low-voltage applications. Its combination of low power consumption, built-in protection features, and a compact form factor makes it an excellent choice for driving small stepper or DC brush motors in a variety of electronic devices. With the LB1929-E, ON Semiconductor continues to demonstrate its commitment to providing innovative solutions that meet the evolving needs of modern electronics design.

You May Also Be Interested in

Diodes Incorporated
IC MOTOR CONTROLLER PWM 20TSSOP
Need more? Email Us
ECAD model for ZXBM1017ST20TC
ON Semiconductor
IC MOTOR DRIVER PAR TSSOP-20J
Need more? Email Us
ECAD model for LV8406T-MPB-E
Texas Instruments
IC MOTOR DRIVER 6V-60V 48HTSSOP / Motor Driver NMOS SPI 48-HTSSOP
Lowest to $2.5329
ECAD model for DRV8303DCA
Diodes Incorporated
IC MOTOR DRIVER PAR 8SOIC
Lowest to $0.1655
ECAD model for AM4953FMTR-G1
Maxim Integrated
IC MOTOR DRIVER TSOT
Need more? Email Us
ECAD model for MAX14677EZA+T
Texas Instruments
IC MTR DRVR DC 6-95V 40WQFN / Multiphase Motor Driver Power MOSFET SPI 40-WQFN (6x6)
Lowest to $3.6184
ECAD model for DRV8353SRTAT
Diodes Incorporated
IC MOTOR CONTROLLER PWM 20TSSOP
Lowest to $2.1855
ECAD model for ZXBM1015ST20TC
Rohm Semiconductor
IC MOTOR DRIVER 10V-18V 24SSOPA
Lowest to $1.6541
ECAD model for BD62011FS-E2
ON Semiconductor
Need more? Email Us
ECAD model for LV8111V-MPB-E

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.6556 $65.1784
34+ $3.8202 $129.8868
53+ $3.7007 $196.1371
73+ $3.5814 $261.4422
94+ $3.4619 $325.4186
126+ $3.1039 $391.0914
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,500 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention