Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Motor Type - Stepper Bipolar
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Bipolar
Step Resolution 1, 1/2
Applications General Purpose
Output Current 800mA
Supply Voltage - Operating 4.75 V to 5.25 V
Voltage - Load 10 V to 40 V
Temperature Range - Operating 0°C to 150°C (TJ)
Mounting Through Hole
Case / Package 16-PowerDIP
Win Source Part Number 126198-TEA3717DP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEA3717DP CAD Model

Description

Introducing the TEA3717DP - A High-Performance Stepper Motor Driver from STMicroelectronics

The TEA3717DP stepper motor driver is a robust integrated circuit designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is engineered to deliver precise and efficient control of stepper motors in a wide range of applications, including but not limited to office automation, industrial machines, and consumer electronics.

Key Features

  • Dual Full-Bridge Driver: The TEA3717DP is capable of driving a bipolar stepper motor or two DC motors with its dual full-bridge configuration, providing versatility for various design requirements.
  • High Voltage and Current Rating: This IC can handle motor supply voltages up to 46V and output currents up to 1A per channel, making it suitable for a variety of motor specifications.
  • Integrated Protection Features: With built-in thermal shutdown, under-voltage lockout, and crossover-current protection, the TEA3717DP ensures reliable performance and longevity of your motor-driven system.
  • Low Saturation Voltage: The low on-state resistance of the output transistors ensures minimal voltage drop and power dissipation, improving efficiency.

Applications

The TEA3717DP is designed for applications that require precise control of motor phases and robust operation. It is ideal for:

  • Computer peripherals such as printers, scanners, and digital cameras
  • Small industrial equipment including robotics and automated machinery
  • Consumer products like sewing machines and entertainment systems

Technical Specifications

The TEA3717DP is packed with technical features that make it a top choice for controlling stepper motors:

  • Power Supply Voltage: 10V to 46V
  • Output Current: Up to 1A per channel
  • Operating Temperature Range: -40°C to +150°C
  • Packaging: PowerDIP package for easy mounting and heat dissipation

STMicroelectronics' TEA3717DP stepper motor driver combines performance, reliability, and ease of use. Its advanced features and protection mechanisms make it an excellent choice for designers and engineers looking to create sophisticated motor control systems with confidence in their components' durability and functionality.

You May Also Be Interested in

STMicroelectronics
PWM CONTROLLED - HIGH CURRENT DMOS UNIVERSAL MOTOR DRIVER | IC MOTOR DRIVER BIPLR 36POWERSO
Lowest to $8.4588
ECAD model for L6258E
Omron
SENSOR REFLECTVE 100MM NPN DO/LO / Reflective, Diffuse Optical Sensor 0.197" ~ 3.937" (5mm ~ 100mm) ADJ NPN - Dark-ON/Light-ON - Selectable
Need more? Email Us
ECAD model for E3Z-D61
Omron
IMAGING CAMERA CHASSIS MOUNT / Imaging Camera Color CMOS Chassis Mount
Need more? Email Us
ECAD model for FQ2-S25100F
Allegro MicroSystems, LLC
IC MTR DRV BIPOLR 3-5.5V 28TSSOP / Automotive DMOS Microstepping Driver with Translator
Lowest to $9.3364
ECAD model for A3980KLP
ON Semiconductor
IC MTR DRV 4.5-5.5V/8-17V 36SSOP
Lowest to $3.7074
ECAD model for LB11876-TLM-E
Allegro MicroSystems, LLC
IC MTR DRV BIPOLAR 8-40V 24TSSOP / DMOS Microstepping Driver with Translator
Lowest to $2.6509
ECAD model for A5984GLPTR-T
ON Semiconductor
IC MTR DRVR UNIPOLAR 4.75V-5.25V / 2-phase Stepping Motor Driver
Lowest to $7.7616
ECAD model for STK672-732A-E
Microchip Technology
IC MOTOR DRIVER 3V-5.5V 8MSOP
Need more? Email Us
ECAD model for TC649BEUA
Omron
SENSOR THROUGH-BEAM 50CM NPN / Through-Beam Optical Sensor 19.7" (50cm) 1.6' NPN - Open Collector/Light-ON
Need more? Email Us
ECAD model for E3T-CT22S

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention