Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1153089-BF483
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BF483 CAD Model

Description

The NXP BF483 is a high-performance NPN bipolar junction transistor (BJT) designed for use in a wide range of applications. This versatile component is engineered to deliver superior switching speeds and high current gain, making it an ideal choice for amplification and switching functions in electronic circuits.

Key Features

  • High Current Gain: The BF483 boasts a high hFE (DC current gain), which ensures efficient current amplification in the active region of operation.
  • Low Saturation Voltage: It features a low collector-emitter saturation voltage (V<sub>CE(sat)), reducing power loss and improving efficiency in saturation mode applications.
  • Fast Switching Speeds: Designed for rapid transitions between on and off states, the BF483 is suitable for high-frequency switching applications.
  • High Reliability: NXP's commitment to quality means the BF483 is built to deliver consistent performance and reliability across a range of environmental conditions.
  • Wide Operating Temperature Range: This transistor can operate effectively over a broad temperature range, ensuring stability and functionality in various environments.

Applications

The NXP BF483 transistor can be used in a multitude of electronic applications, including but not limited to:

  • Audio amplifiers and pre-amplifiers
  • Signal processing
  • Switching power supplies
  • Driver stages in Hi-Fi equipment
  • Control systems

Technical Specifications

Parameter Value Transistor Polarity NPN Collector-Emitter Voltage (V<sub>CEO) xxx V Collector Current (I<sub>C) xxx A Power Dissipation (P<sub>D) xxx W Operating Temperature Range -xx to +xx°C Package / Case Specify Packaging

For more detailed information about the NXP BF483, including complete technical specifications and product datasheets, please visit the NXP Semiconductors official website or contact your local NXP sales representative.

You May Also Be Interested in

Omron
RELAY CONTACTOR 24A 24V
Need more? Email Us
ECAD model for J7KN-24 24D
Omron
RELAY GEN PURPOSE 4PST 40A 12V
Need more? Email Us
ECAD model for G7Z-2A2B-02Z-R DC12V
Omron
CONTACTOR
Need more? Email Us
ECAD model for J7KN-10D-10 110
Omron
AUXILIARY RELAY,120 VDC,4PST-2NO
Need more? Email Us
ECAD model for J7KCA-22 DC120
Omron
CONTACTOR 48AC/DC
Need more? Email Us
ECAD model for J7KN-210-48
Omron
MAGNETIC CONTACTOR,48 VDC,SPST-1
Need more? Email Us
ECAD model for J7KC-12-01 DC48
Omron
CONTACTOR 14A N.O AUX110VAC
Need more? Email Us
ECAD model for J7KN-14D-01 110
Omron
AUXILIARY RELAY,200 VAC,4PST-2NO
Need more? Email Us
ECAD model for J7KCA-22 AC200
Omron
MAGNETIC CONTACTOR,12 VDC,SPST-1
Need more? Email Us
ECAD model for J7KC-12-10 DC12

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention