EN
  • EN
  • DE

TDA8145

Part No TDA8145
Manufacturer STMicroelectronics
Catalog Linear - Video Processing
Description IC VIDEO EAST/W CORRECT 8PWRDIP / Video Deflector Circuit IC Analog Voltage 8-PowerDIP Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Function Deflector Circuit
Applications Professional Video
Control Interface Analog Voltage
Voltage - Supply 17V ~ 30V
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PowerDIP
Base Product Number TDA8145
Standard Package 50 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 362713-TDA8145
Ultra Librarian 3D Model Ultra Librarian TDA8145 CAD Model

Description

STMicroelectronics TDA8145 - Dynamic Deflection Processor

The TDA8145 from STMicroelectronics is a cutting-edge dynamic deflection processor designed to cater to the advanced demands of television and monitor display technologies. This integrated circuit is specifically engineered for use in high-resolution color video displays, offering exceptional performance and reliability.

Key Features

  • East-West Correction: The TDA8145 provides precise east-west pin cushion correction to ensure that the displayed image maintains correct proportions and geometry across the entire screen.
  • Dynamic Focus: With its dynamic focus feature, the TDA8145 ensures that the image remains sharp and focused at all corners and edges, which is particularly important for larger screens and high-resolution displays.
  • Versatile Supply Voltage: Operating on a wide range of supply voltages, the TDA8145 is versatile and can be easily integrated into various display designs without the need for complex power management.
  • Low Power Consumption: The device is designed to be energy-efficient, minimizing power consumption and heat generation, which helps to extend the overall lifespan of the display.

Applications

The TDA8145 is suitable for a variety of applications within the realm of video displays. It is particularly adept at handling the requirements of high-resolution color monitors, projection systems, and advanced television sets that demand precise geometric correction and sharp image focus.

Technical Specifications

  • Package: The TDA8145 comes in a compact package, designed for easy integration into existing circuit designs.
  • Quality and Reliability: As with all STMicroelectronics products, the TDA8145 is manufactured to the highest quality standards, ensuring both reliability and durability for long-term use.

Whether you're developing the latest high-definition television or a specialized video display system, the TDA8145 dynamic deflection processor is an excellent choice for achieving superior image quality and performance.

You May Also Be Interested in

SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
NXP / Nexperia
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $10.0855
Epson Electronics America Inc-Semiconductor Div
Graphics LCD Controller
Lowest to $65.2829
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
Semtech Corporation
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Fairchild/ON Semiconductor
Wide-bandwidth Differential Signaling HDMI Switch
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6255 $59.4225
230+ $0.5133 $118.0590
350+ $0.4973 $174.0550
480+ $0.4813 $231.0240
625+ $0.4652 $290.7500
835+ $0.4171 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 169 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess