Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 73704-L9929
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L9929 CAD Model

Description

The L9929 from STMicroelectronics is a versatile and robust integrated circuit designed to meet the demanding requirements of automotive applications. This intelligent actuator driver is specifically tailored to control and drive DC motors with advanced features that ensure optimal performance and safety.

Key Features

  • High Voltage Capability: The L9929 is capable of handling high voltage operations, making it suitable for automotive environments where electrical transients are common.
  • Integrated Dual Full Bridge: It features an integrated dual full bridge for direct motor control, allowing for precise bidirectional control of two DC motors or one stepper motor.
  • Programmable Current Control: With programmable peak and hold current control, the L9929 ensures that motors are driven efficiently and with the necessary force for their application.
  • Diagnostic Functions: Advanced diagnostic functions are built in to detect and manage faults such as over-temperature, over-current, and under-voltage conditions, enhancing the reliability and safety of the system.
  • SPI Interface: Communication with microcontrollers is made easy with a Serial Peripheral Interface (SPI), allowing for configuration and control of the driver as well as retrieval of diagnostic information.

Applications

The L9929 is ideal for a wide range of automotive applications, including but not limited to:

  • Engine control units
  • Body control modules
  • Power closure systems
  • Headlamp positioning systems

Reliability and Support

STMicroelectronics is committed to providing products that are of the highest quality and reliability. The L9929 is no exception, with rigorous testing and validation processes in place to ensure it meets the stringent requirements of the automotive industry. Additionally, STMicroelectronics offers comprehensive technical support for the L9929, ensuring that designers can integrate this component into their systems with confidence.

For detailed technical specifications and application support, designers are encouraged to access the extensive documentation and resources provided by STMicroelectronics for the L9929.

You May Also Be Interested in

Belden Inc.
10GX PRE-TERM ASSY WHI 145FT
Need more? Email Us
ECAD model for CA21109145A06
Panduit Corp
CABLE MOD 8P8C PLUG-PLUG 3' / Cable Assembly UTP 0.91m 24AWG Modular Plug to Modular Plug PL-PL
Lowest to $8.5286
ECAD model for NK5EPC3GRY
Amphenol PCD
CABLE MOD 8P8C JACK-PLUG 3.28'
Need more? Email Us
ECAD model for RJF22N10100BTX
Tripp Lite
CABLE PATCH CAT5E BLUE 2' / Cable Assembly UTP Patch Cord 0.61m 28AWG RJ-45 to RJ-45 8 to 8 POS M-M Crimp-Crimp
Need more? Email Us
ECAD model for N001-S02-BL
HARTING
CABLE MOD 2 POS PLUG-PLUG 16.4' / Modular Cable Plug to Plug 2P2C Single Pair Ethernet (SPE) 16.40' (5.00m) Shielded
Need more? Email Us
ECAD model for 33280101001050
Assmann WSW Components
CABLE MOD 8P8C PLUG-PLUG 25' / Cable Assembly Cat 5e UTP 7.62m 24AWG RJ-45 to RJ-45 8 to 8 POS M-M Crimp-Crimp Bag
Need more? Email Us
ECAD model for DK-1511-025/B
Assmann WSW Components
CABLE MOD 8P8C PLUG-PLUG 1.64' / Cable Assembly Cat 6 SSTP 5m 26AWG RJ-45 to RJ-45 8 to 8 POS M-M
Lowest to $43.7456
ECAD model for A-MCSSP60005/B
Amphenol PCD
CABLE MOD 8P8C JACK-PLUG 3.28' / Cable Assembly Cord Set 1m RJ-45 to RJ-45 8 to 8 POS RCP-PL
Need more? Email Us
ECAD model for RJF22B10100BTX
Unirise USA
CABLE MOD 8P8C PLUG TO PLUG 8'
Lowest to $0.3002
ECAD model for 10033

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.9355 $65.8065
8+ $17.9992 $143.9936
12+ $17.4364 $209.2368
16+ $16.8737 $269.9792
20+ $16.3110 $326.2200
27+ $14.6242 $394.8534
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,024 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention