Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Mfr STMicroelectronics
Package Tape & Reel (TR)
Technology Magnetic Coupling
Number of Channels 1
Voltage - Isolation 1700VDC
Common Mode Transient Immunity (Min) 100V/ns
Propagation Delay tpLH / tpHL (Max) 100ns, 100ns
Pulse Width Distortion (Max) 20ns
Rise / Fall Time (Typ) 30ns, 30ns
Current - Output High, Low 4A, 4A
Voltage - Output Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number STGAP2
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1243486-STGAP2SCM
Ultra Librarian 3D Model Ultra Librarian STGAP2SCM CAD Model

Description

STGAP2SCM Single Gate Driver from STMicroelectronics

The STGAP2SCM is a state-of-the-art single gate driver, designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This advanced gate driver is engineered to provide a reliable and efficient interface between control logic and power switches, such as MOSFETs and IGBTs. It is particularly well-suited for applications that require high-voltage and high-speed operation.

Key Features:

  • High Voltage Range: The STGAP2SCM is capable of handling voltages up to 1700 V, ensuring compatibility with a wide range of high-voltage applications.
  • Advanced Smart Shutdown: The device includes a smart shutdown feature that provides protection against overcurrent and short-circuit conditions, enhancing system reliability.
  • Integrated Galvanic Isolation: With its built-in galvanic isolation, the STGAP2SCM ensures excellent noise immunity and prevents ground loops, which is critical for precise control in industrial environments.
  • High Current Capability: It offers a high sink and source current capability of up to 4 A, making it suitable for driving large power switches with high gate charge.
  • UVLO Protection: The Under-Voltage LockOut (UVLO) feature on both the high-side and low-side ensures that the device operates only when the supply voltage is within the specified range, thereby protecting the power switches.
  • Flexible Input Interface: The STGAP2SCM supports both CMOS and TTL logic level inputs, providing versatility in interfacing with different control circuits.

Applications:

The STGAP2SCM is suitable for a variety of applications, including:

  • Industrial motor drives
  • Switched-mode power supplies (SMPS)
  • Power inverters
  • Welding equipment
  • Uninterruptible power supplies (UPS)

With its robust design and advanced features, the STGAP2SCM is an ideal choice for designers looking to improve the performance and reliability of their high-voltage power control systems. STMicroelectronics' commitment to quality ensures that the STGAP2SCM meets the stringent requirements of industrial and commercial applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
SMART GATE DRIVE COUPLER
Lowest to $5.3645
ECAD model for TLP5231(D4-TP,E
STMicroelectronics
DISCRETE
Lowest to $4.9731
ECAD model for STGAP2SICSCTR
ON Semiconductor
ISOLATED DUAL-CHANNEL IGBT/MOSFE
Need more? Email Us
ECAD model for NCV57252DWR2G
ON Semiconductor
HIGH PERFORMANCE ISOLATED DUAL C
Lowest to $4.7573
ECAD model for NCP51561BADWR2G
Infineon Technologies
Single IGBT Driver IC
Lowest to $3.8953
ECAD model for 1ED020I12FA2
Toshiba Semiconductor and Storage
OPTOISO 5KV 1CH GATE DVR 6SO
Lowest to $1.5047
ECAD model for TLP5752(E
Lite-On Inc.
Need more? Email Us
ECAD model for LTV-3120S-JC
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP GW
Need more? Email Us
ECAD model for PS9506L3-V-AX
Lite-On Inc.
OPTOISO 5KV GATE DRIVER 8SMD
Lowest to $1.4894
ECAD model for LTV-3150S-TA1

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $8.3788
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3366 $52.0392
29+ $3.5582 $103.1878
44+ $3.4470 $151.6680
60+ $3.3358 $200.1480
78+ $3.2246 $251.5188
104+ $2.8911 $300.6744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 51,300 pieces
MOQ: 12 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention