Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Type Video
Applications Monitors, TV
Mounting Style Through Hole
Package 10-SIP
Manufacturer Package 10-SIP
Win Source Part Number 1265904-TDA1771
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name TDA1771
Introduction Date September 01, 1993
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TDA1771 CAD Model

Description

Introducing the TDA1771 from STMicroelectronics

The TDA1771 is a cutting-edge voltage regulator designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This product stands out for its versatility and reliability in managing power supply requirements across various electronic applications. The TDA1771 is engineered to meet the stringent demands of modern electronics, providing a stable and efficient power source.

Key Features

  • High Precision Voltage Regulation: The TDA1771 ensures accurate voltage control, which is crucial for the stability and performance of sensitive electronic circuits.
  • Low Dropout Voltage: Its low dropout feature makes it an excellent choice for applications that require a stable voltage supply even when the input voltage is close to the output voltage.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding it from potential damage due to overheating.
  • Short Circuit Protection: The built-in short circuit protection feature provides additional security, preventing damage to the device and the system in case of a fault.
  • Wide Operating Voltage Range: It supports a broad range of input voltages, accommodating various power supply requirements and making it suitable for multiple applications.

Applications

The versatility of the TDA1771 voltage regulator allows it to be used in a diverse array of electronic devices. Some common applications include:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Telecommunication Equipment
  • Portable Devices

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and the TDA1771 is no exception. The device is manufactured using state-of-the-art technology and rigorous quality control processes, ensuring high reliability and performance. Customers can trust the TDA1771 for their critical power management needs, benefiting from the extensive experience and technical expertise that STMicroelectronics brings to the table.

In conclusion, the TDA1771 from STMicroelectronics is an exceptional choice for designers and engineers looking for a robust, high-performance voltage regulator. With its comprehensive protection features and wide operating voltage range, it stands as a testament to STMicroelectronics' dedication to innovation and excellence in power management solutions.

You May Also Be Interested in

NJR Corporation/NJRC
Lowest to $13.9399
ECAD model for NJM2594V-TE1-#ZZZB
NXP / Nexperia
1.8 V simple mobile interface link bridge IC
Lowest to $17.4170
ECAD model for PTN3700EV
NJR Corporation/NJRC
IC VIDEO SWITCH 3-IN/1-OUT 8-DMP
Lowest to $12.4069
ECAD model for NJM2535M-TE1-#ZZZB
Rohm Semiconductor
For portable image equipment Upscaler IC
Need more? Email Us
ECAD model for BU1521GVW
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM2233AM
NXP / Nexperia
Enhanced performance HDMI/DVI level shifter with voltage regulator, dongle detect support and active DDC buffer
Lowest to $2.5969
ECAD model for PTN3381B
Gennum
Integrated Cable Driver
Lowest to $1.8835
ECAD model for GS1662
Intersil Corporation
Secyrity Surveillance IC Solutions
Lowest to $3.6531
ECAD model for TW2816
NJR Corporation/NJRC
IC VIDEO SGNL SUPERIMPOSER 14DMP
Lowest to $2.3328
ECAD model for NJM2207M-TE1

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention