Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Mfr STMicroelectronics
Series STSPIN32F0
Package Tray
Product Status Active
Programmable Not Verified
Applications BLDC Controller
Core Processor ARM® Cortex®-M0
Program Memory Type FLASH (32kB)
Controller Series STM32F031x6x7
RAM Size 4K x 8
Interface I2C, SPI, UART/USART
Number of I/O 16
Voltage - Supply 8V ~ 45V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VFQFPN (7x7)
Base Product Number STSPIN32
Standard Package 260 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 727315-STSPIN32F0
Ultra Librarian 3D Model Ultra Librarian STSPIN32F0 CAD Model

Description

The STSPIN32F0 is a System-In-Package (SiP) from STMicroelectronics that integrates a triple half-bridge driver with a 32-bit ARM Cortex-M0 microcontroller optimized for motor control applications. This compact solution is designed to drive three-phase brushless DC (BLDC) motors, making it an ideal choice for a wide range of applications such as home appliances, drones, power tools, fans, and pumps.

Key Features

  • Integrated Design: Combines a gate driver and microcontroller in a single package, reducing the complexity and footprint of motor control applications.
  • Powerful Microcontroller: The ARM Cortex-M0 core operates at a frequency of up to 48 MHz, providing the computational power needed for advanced motor control algorithms.
  • Versatile Motor Control: Supports six-step, field-oriented control (FOC), and other advanced driving techniques, offering flexibility for a variety of BLDC motor types.
  • Advanced Protection Features: Includes under-voltage lockout, over-temperature shutdown, and cross-conduction protection to ensure reliable operation under various conditions.
  • Development Support: Compatible with a range of development tools and software libraries from STMicroelectronics to accelerate the design and prototyping process.

Electrical Characteristics

The STSPIN32F0 operates over a wide supply voltage range from 7 V to 45 V, making it suitable for battery-operated and connected power supply applications. The integrated gate drivers are capable of driving power MOSFETs with a current up to 600 mA, allowing for the control of a wide range of motor sizes.

Package and Quality

Enclosed in a compact VFQFPN 7x7 mm package, the STSPIN32F0 minimizes the PCB space required for motor control circuits. It is designed to meet the rigorous standards of industrial quality, ensuring a reliable solution for demanding applications.

Applications

  • Home Appliances
  • Drones and UAVs
  • Power Tools
  • Fans and Cooling Systems
  • Pumps and Compressors

You May Also Be Interested in

Ricoh
Lowest to $15.2218
ECAD model for R5534V-E2
Intel
Need more? Email Us
ECAD model for NG8237016
Ricoh
Need more? Email Us
ECAD model for R5C847
Amd
Need more? Email Us
ECAD model for AM79C970AVC
Ricoh
Lowest to $4.3943
ECAD model for R5C833-TQFP128P
NEC
Lowest to $1.2992
ECAD model for UPC1094G-E1
Ricoh
Need more? Email Us
ECAD model for R5C842
Renesas Electronics America
Need more? Email Us
ECAD model for HA16107FPEL
NXP / Nexperia
MCU 8-bit 80C51 CISC 128KB ROM 2.5V/3.3V/5V 64-Pin TFBGA
Lowest to $1.6803
ECAD model for PN5441A2ET/C30701

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6660 $53.3280
19+ $5.4696 $103.9224
29+ $5.2987 $153.6623
40+ $5.1277 $205.1080
51+ $4.9568 $252.7968
68+ $4.4440 $302.1920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 49,979 pieces
MOQ: 8 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention