EN
  • EN
  • DE

STHDLS101A

Part No STHDLS101A
Manufacturer STMicroelectronics
Catalog Linear - Video Processing
Description Enhanced AC coupled HDMI level shifter with configurable HPD output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1261088-STHDLS101A
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STHDLS101A CAD Model

Description

STHDLS101A - High-Performance Dual Latch-Up Monitor from STMicroelectronics

The STHDLS101A is a cutting-edge dual latch-up monitor designed by STMicroelectronics, tailored for safeguarding advanced integrated circuits against the detrimental effects of latch-up events. This product is a testament to STMicroelectronics' commitment to providing high-reliability electronic components that enhance the resilience and performance of sophisticated electronic systems.

This robust monitor integrates two channels, making it an ideal solution for systems that require simultaneous monitoring of multiple points susceptible to latch-up conditions. Each channel of the STHDLS101A is capable of detecting overcurrent conditions with precision, thereby enabling immediate response actions to prevent damage to the monitored ICs.

One of the key features of the STHDLS101A is its wide operating voltage range, which allows it to accommodate various supply voltages, making it versatile for diverse applications. This feature ensures compatibility with a broad spectrum of electronic devices, from consumer electronics to industrial control systems.

The device boasts a fast response time, which is critical for latch-up detection. It ensures that any occurrence of a latch-up condition is identified and addressed promptly, minimizing the risk of permanent damage to the IC and ensuring system stability. The STHDLS101A's ability to rapidly detect and respond to overcurrent conditions is crucial for maintaining the integrity and reliability of electronic systems.

For ease of integration into existing designs, the STHDLS101A comes in a compact package that conserves valuable board space. This small footprint allows designers to include latch-up protection in designs where space is at a premium without compromising on performance.

Moreover, the STHDLS101A is designed with a low power consumption profile, which is essential for battery-operated devices and energy-efficient systems. This characteristic ensures that the monitor does not significantly impact the overall power budget of the system it is protecting.

In conclusion, the STHDLS101A from STMicroelectronics is an essential component for any design that demands high-reliability protection against latch-up events. Its dual-channel operation, wide voltage range, rapid response time, compact packaging, and low power consumption make it a versatile and crucial addition to any electronic system prone to latch-up occurrences.

You May Also Be Interested in

NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
Semtech Corporation
IC VIDEO RECLOCKER 64QFN
Need more? Email Us
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $12.6888
Epson Electronics America Inc-Semiconductor Div
Lowest to $13.0573

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess