EN
  • EN
  • DE

ADV7186WBBCZ-T-RL

Part No ADV7186WBBCZ-T-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC DISP PROC/VID DECOD 196CSPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Type Display Processor, Video Decoder
Applications Monitors
Mounting Style SMD
Manufacturer Package 196-LFBGA, CSPBGA
Supplier Device Package 196-CSPBGA (12x12)
Part Number Series ADV7186
Manufacturer Pack Quantity 1,500
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802671-ADV7186WBBCZ-T-RL
Ultra Librarian 3D Model Ultra Librarian ADV7186WBBCZ-T-RL CAD Model

Description

Product Overview: ADV7186WBBCZ-T-RL from Analog Devices Inc.

The ADV7186WBBCZ-T-RL is a high-performance, integrated video decoder produced by Analog Devices Inc. This advanced component is designed to convert standard analog video signals into a digital output with exceptional clarity and color fidelity. It supports a wide range of video formats including NTSC, PAL, and SECAM, making it a versatile choice for various video applications.

Key Features:

  • Multi-Format Support: Compatible with NTSC, PAL, and SECAM video standards, ensuring global operability and flexibility for designers.
  • High-Quality Video Decoding: Utilizes a 10-bit ADC and a 4H comb filter for superior video quality, minimizing artifacts and providing crisp, clear images.
  • Low Power Consumption: Engineered for efficiency, the ADV7186WBBCZ-T-RL is ideal for battery-powered devices where power conservation is critical.
  • Advanced Digital Processing: Features include automatic gain control, clamp control, and automatic color control, enhancing the overall video quality and user experience.
  • Robust Operation: Designed to withstand industrial temperature ranges, ensuring reliable performance in a variety of environmental conditions.

Applications:

The ADV7186WBBCZ-T-RL is suitable for a broad spectrum of video applications, including but not limited to:

  • Security and Surveillance Systems
  • Automotive Infotainment and Rear-View Cameras
  • Video Capture Devices
  • Personal Video Recorders
  • Portable Media Players

Product Details:

This device is available in a compact CSPBGA package, making it an ideal solution for space-constrained applications. The ADV7186WBBCZ-T-RL is also offered in tape and reel packaging (denoted by the "-RL" suffix), which facilitates efficient handling and manufacturing for high-volume production.

Conclusion:

Analog Devices Inc.'s ADV7186WBBCZ-T-RL is a testament to their commitment to providing high-quality video processing solutions. With its robust feature set, multi-format support, and efficient power management, this video decoder stands out as a top choice for designers looking to enhance their video applications with superior digital video quality.

You May Also Be Interested in

Seiko Epson Corporation
IC GRAPHIC LCD CTRLR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1698 $60.5094
7+ $16.5500 $115.8500
11+ $16.0326 $176.3586
15+ $15.5151 $232.7265
20+ $14.9988 $299.9760
26+ $13.4465 $349.6090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess