Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 318578-SERC816TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SERC816TR CAD Model

Description

STMicroelectronics SERC816TR - A Robust Rectifier for Efficient Power Conversion

The SERC816TR from STMicroelectronics is a cutting-edge silicon carbide (SiC) Schottky diode, designed for high-performance power conversion systems. This device is part of ST's SiC diode portfolio that offers no reverse recovery charge, high surge capability, and a low forward voltage drop, ensuring enhanced efficiency in a variety of applications.

The SERC816TR is a surface-mount diode that comes in a compact TO-220AB package, providing a space-efficient solution for power circuits. It supports a repetitive peak reverse voltage (V<sub>RRM) of 600V, making it suitable for systems that require high voltage operation. With a forward current (I<sub>F) of 8A, this diode can handle significant power levels, making it ideal for AC-DC converters, DC-DC converters, free-wheeling diodes in converters and motor control circuits, and power supplies for servers, telecom, and industrial applications.

One of the key features of the SERC816TR is its temperature-independent switching behavior which provides stable operation over a wide temperature range. This characteristic, combined with a high junction temperature capability, ensures reliability and longevity even under harsh operating conditions. The diode's low forward voltage drop contributes to reduced conduction losses, which in turn minimizes the heat generated during operation, leading to improved thermal management and increased system efficiency.

The SERC816TR also boasts a high switching speed, thanks to its Schottky barrier structure, which is optimized for fast switching applications without the risk of reverse recovery losses. This feature is particularly beneficial in high-frequency power supplies where switching losses can significantly affect overall efficiency.

In summary, the STMicroelectronics SERC816TR is a robust and reliable SiC Schottky diode that offers superior electrical characteristics for efficient power conversion. Its high surge capability, low forward voltage drop, and temperature-independent switching behavior make it a top choice for designers looking to optimize their power systems for performance and efficiency.

You May Also Be Interested in

Broadcom Limited
20X1G + 4X10G SERDES SWITCH / Interface
Lowest to $82.8240
ECAD model for BCM53426A0KFSBG
Broadcom Limited
GIGABIT ETHERNET SWITCH 24GE + / Interface
Lowest to $244.2106
ECAD model for BCM56321B1KFSBG
Microchip Technology
IC ETHERNET SWITCH 4PORT 64QFN / Ethernet Switch MII, RMII Interface 64-QFN (8x8)
Lowest to $14.8313
ECAD model for KSZ8864CNXI
Broadcom Limited
16X10G SERDES SWITCH / Interface
Need more? Email Us
ECAD model for BCM53405A0KFSBG
FTDI, Future Technology Devices International Ltd
IC USB HOST CTRL 32-LQFP / USB Controller USB 2.0 UART Interface 32-LQFP (7x7)
Lowest to $6.8191
ECAD model for FT312D-32L1C-R
Broadcom Limited
16X10G SERDES SWITCH W/ CPU / Interface
Lowest to $760.5970
ECAD model for BCM53415A0KFSBG
Broadcom Limited
MULTI LAYER SWITCH / Interface
Lowest to $389.9558
ECAD model for BCM56842A1KFRBG
Broadcom Limited
10G MULTI LAYER SWITCH / Interface
Need more? Email Us
ECAD model for BCM56854A2IFSBG
Microchip Technology
IC SWITCH ETH 2P 32BIT 128QFP / Ethernet Switch 10/100 Base-FL/FX/T/TX/SX PHY Parallel Interface 128-PQFP (14x20)
Lowest to $34.0115
ECAD model for KSZ8862-32MQL-FX

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $9.3364
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $52.1553 $104.3106
3+ $42.7941 $128.3823
5+ $41.4568 $207.2840
6+ $40.1194 $240.7164
8+ $38.7821 $310.2568
10+ $34.7702 $347.7020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 498 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention