EN
  • EN
  • DE

L9663

Part No L9663
Manufacturer STMicroelectronics
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 32TQFP / Automotive Interface 32-TQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tray
Applications Automotive
Interface SPI
Voltage - Supply 4.8V ~ 35V
Package / Case 32-TQFP Exposed Pad
Supplier Device Package 32-TQFP (7x7)
Mounting Type Surface Mount
Base Product Number L9663
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1350126-L9663
Ultra Librarian 3D Model Ultra Librarian L9663 CAD Model

Description

The L9663 by STMicroelectronics is a cutting-edge, octal low-side driver IC designed to address the needs of automotive and industrial applications. This robust component is engineered to drive inductive, resistive, or capacitive loads, such as relays, solenoids, lamps, and other actuators commonly found in the automotive environment.

Key Features

  • High Integration: The L9663 integrates eight low-side drivers, reducing the number of components required in system designs and simplifying the overall circuit complexity.
  • Voltage Range: It operates over a wide supply voltage range, making it suitable for various automotive applications that require different voltage levels.
  • Diagnostic Functions: The device includes comprehensive diagnostic features for each channel, such as open-load detection, overcurrent, and overtemperature protection, enhancing system reliability and safety.
  • Serial Peripheral Interface (SPI): An SPI interface allows for easy control and diagnostics, providing a convenient way to integrate the L9663 into microcontroller-based systems.
  • Robust Design: Designed to withstand the harsh conditions of automotive environments, the L9663 features excellent ESD protection and immunity to electrical transients.

Applications

The versatility of the L9663 makes it an ideal choice for a broad range of applications, including but not limited to:

  • Automotive engine control units (ECUs)
  • Body control modules (BCMs)
  • Automotive lighting systems
  • Industrial automation systems

Design Support

STMicroelectronics provides extensive support for designers working with the L9663, including application notes, reference designs, and simulation tools. This support ensures that engineers can rapidly integrate the L9663 into their designs and bring their products to market with confidence in their performance and reliability.

With its robust feature set and strong support ecosystem, the L9663 from STMicroelectronics stands out as a high-performance solution for driving low-side loads in demanding automotive and industrial applications.

You May Also Be Interested in

Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
Broadcom Limited
PEX89072B0-2-DB
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Altera
Specialized RoHS
Lowest to $10.1866

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess