EN
  • EN
  • DE

TDA7786M

Part No TDA7786M
Manufacturer STMicroelectronics
Catalog RF Receivers
Description RF RECEIVER AM/FM/WB 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 51 Weeks
Features series RF Receiver AM, FM, WB AM, FM, WB - - PCB, Surface Mount 64-LQFP (10x10)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name TDA7786
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Quantity per package 960
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899426-TDA7786M
Ultra Librarian 3D Model Ultra Librarian TDA7786M CAD Model

Description

STMicroelectronics TDA7786M

The TDA7786M from STMicroelectronics is a state-of-the-art AM/FM radio receiver designed for high-performance automotive applications. This innovative component integrates cutting-edge technology to ensure exceptional audio quality and robust signal reception, even in challenging environments.

Equipped with advanced digital signal processing (DSP) capabilities, the TDA7786M offers a superior listening experience by minimizing interference and noise. Its multi-path mitigation technology helps to ensure clear reception in urban areas, where signal reflections can often cause distortion.

The TDA7786M boasts a fully integrated PLL synthesizer and a high-quality on-chip stereo decoder. This integration not only simplifies the design process but also enhances the overall reliability of the system. The receiver is capable of supporting both European and US FM bands, as well as AM bands, making it a versatile choice for global applications.

Key features of the TDA7786M include:

  • High-performance AM/FM bands reception
  • Integrated digital signal processing for audio clarity
  • Multi-path interference cancellation
  • Integrated PLL synthesizer and stereo decoder
  • Support for RDS/RBDS processor
  • Low-noise mixer for improved signal-to-noise ratio
  • Compatibility with I2C bus for communication

The device also supports the Radio Data System (RDS) and Radio Broadcast Data System (RBDS), which allows it to provide additional information like station identification and song details on the display of the car's audio system.

Designed with the automotive environment in mind, the TDA7786M operates over a wide temperature range and is housed in a robust package that withstands the rigors of in-vehicle use. With its advanced features and proven performance, the TDA7786M is the ideal choice for automotive manufacturers seeking to offer their customers the best in car radio reception.

You May Also Be Interested in

Enocean
RX TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Transceiver Module 902MHz Antenna Not Included Surface Mount
Lowest to $40.7463
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUTOOTH 254TFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11ac, Bluetooth v4.1 +EDR 2.4GHz, 5GHz 254-TFBGA, FCBGA
Lowest to $23.2836
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUTOOTH 141UFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.0 2.4GHz, 5GHz 141-UFBGA, WLBGA
Need more? Email Us
Analog Devices Inc.
RF Receiver Universal GPS Receiver
Lowest to $16.5896
Maxim Integrated
RF RECEIVER 315MHZ/433MHZ 15WLP
Need more? Email Us
Telit
Rx Txrx Mod Wifi Trace Ant SMD
Need more? Email Us
Panasonic
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v2.0 +EDR Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
Nordic Semiconductors
IC RF TXRX+MCU BLUETOOTH 48VFQFN / IC RF TxRx + MCU Bluetooth Bluetooth v5.3 2.4GHz 48-VFQFN Exposed Pad
Lowest to $4.3657
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7540 $52.5560
33+ $3.0802 $101.6466
51+ $2.9839 $152.1789
70+ $2.8877 $202.1390
90+ $2.7914 $251.2260
120+ $2.5027 $300.3240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,750 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess