Introducing the TEF6616T/V1,518, a high-performance car radio tuner from NXP Semiconductors, designed to elevate the in-car audio experience. This advanced tuner is part of NXP's commitment to delivering state-of-the-art solutions for automotive infotainment systems.
Key Features
- High Sensitivity: The TEF6616T/V1,518 boasts exceptional sensitivity, ensuring clear reception even in areas with weak signal strength.
- Wide Frequency Range: This tuner supports a broad range of frequencies, including FM, AM, LW, and SW bands, catering to a diverse spectrum of radio stations.
- Integrated Signal Processing: With built-in signal processing capabilities, it delivers superior sound quality by minimizing noise and interference.
- Low Power Consumption: Designed for efficiency, the TEF6616T/V1,518 operates with minimal power consumption, making it ideal for automotive applications where energy efficiency is crucial.
- Compact Design: Its small form factor allows for easy integration into car infotainment systems without compromising on space.
Applications
The TEF6616T/V1,518 is primarily used in automotive infotainment systems, providing drivers and passengers with a premium radio listening experience. Its robust design ensures reliable performance even in the challenging environment of a moving vehicle.
Technical Specifications
| Parameter |
Value |
| Supply Voltage |
8.5 V - 9.5 V |
| Operating Temperature |
-40°C to +85°C |
| Package |
SOIC-28 |
| Dimensions |
Please refer to datasheet |
For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official NXP Semiconductors website or contact their local NXP sales representative.