EN
  • EN
  • DE

TDA7703TR

Part No TDA7703TR
Manufacturer STMicroelectronics
Catalog RF Receivers
Description IC TUNER AM/FM CAR RADIO 44LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Modulation or Protocol AM, FM
Applications Automotive Audio
Current - Receiving 220mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 4.7 V to 5.25 V
Temperature Range - Operating -30°C to 75°C
Case / Package 44-LQFP (10x10)
Win Source Part Number 212756-TDA7703TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7703TR CAD Model

Description

The TDA7703TR, crafted by the renowned semiconductor manufacturer STMicroelectronics, is a state-of-the-art AM/FM car radio tuner chip designed to elevate the audio and signal processing capabilities of automotive infotainment systems. This advanced component is engineered to deliver exceptional radio reception quality and performance, even in the most challenging signal conditions.

Key Features

  • High-Performance Tuner: The TDA7703TR boasts an advanced digital signal processing architecture that ensures superior radio signal reception and sound clarity.
  • Multi-Band Support: It adeptly handles AM, FM, and Weather Band frequencies, providing drivers with a wide range of listening options.
  • Noise Cancellation: Equipped with noise blanking and interference cancellation features, this tuner reduces the impact of signal noise and disturbances.
  • Integrated RDS/RBDS Processor: The chip includes a Radio Data System (RDS) and Radio Broadcast Data System (RBDS) processor, enabling it to display additional information such as station names and song titles.

Advanced Technologies

Utilizing STMicroelectronics' cutting-edge technology, the TDA7703TR incorporates a high-performance on-chip DSP. This digital signal processor is tailored for complex signal decoding and processing tasks, ensuring that the tuner can adapt to varying signal conditions and maintain optimal performance. Furthermore, the chip's low-noise amplifiers and precision oscillators contribute to its exceptional sensitivity and selectivity.

Applications

Primarily designed for automotive use, the TDA7703TR is an ideal solution for car radio systems that demand high-quality audio and robust signal processing. Its compact form factor and integration features make it suitable for both aftermarket car radios and OEM installations.

Reliability and Support

STMicroelectronics is committed to providing long-term support and reliability for its products. The TDA7703TR is built to meet the rigorous standards of the automotive industry, ensuring both durability and longevity. Clients can also benefit from the company's comprehensive technical support and documentation, simplifying the design and implementation process.

You May Also Be Interested in

Cypress Semiconductor Corp
IC RF TXRX+MCU BLUETOOTH 68XFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 68-XFBGA, WLCSP
Lowest to $5.8209
Cypress Semiconductor Corp
IC Rf Txrx+mcu Bluetooth 36UFBGA
Lowest to $2.3359
Microchip Technology
802.11 b/g 2.4 GHz Wi-Fi Transceiver Module w/ u.Fl Antenna Connector
Need more? Email Us
Maxim Integrated
RF RECEIVER 315MHZ/433MHZ 15WLP
Need more? Email Us
Panasonic
Bluetooth Class I/Class II 1.7V to 4.8V 2178Kbps 24-Pin SMD T/R
Lowest to $72.7612
Panasonic
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v2.0 +EDR Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
Digi International
RX TXRX MODULE 802.15.4 U.FL SMD / 802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Need more? Email Us
Cypress Semiconductor Corp
MCU 32-Bit CYBL10X6X ARM Cortex M0 RISC 128KB Flash 1.8V/2.5V/3.3V/5V 56-Pin QFN EP Tray
Lowest to $1.6331
CEL
RX TXRX MOD 802.15.4 TRC ANT SMD / 802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $30.2387

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9695 $54.8475
12+ $9.0006 $108.0072
18+ $8.7193 $156.9474
24+ $8.4381 $202.5144
31+ $8.1568 $252.8608
42+ $7.3130 $307.1460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess