The TEF6621T/V1,518 is a high-performance car radio tuner IC from NXP Semiconductors, designed to deliver superior radio reception quality and advanced signal processing in automotive applications. This state-of-the-art tuner IC is part of NXP's acclaimed TEF series, which is renowned for its integration of cutting-edge technology to meet the demanding requirements of the automotive industry.
Key Features
- High Sensitivity: The TEF6621T/V1,518 offers excellent sensitivity, ensuring clear reception even in areas with weak signal strength.
- Advanced Noise Suppression: With built-in noise suppression capabilities, the IC delivers crisp and clear audio by reducing interference from both the car's electrical system and external sources.
- Wide Frequency Range: This IC supports a broad range of frequencies, making it capable of receiving a variety of radio bands including AM, FM, and weather bands.
- Integrated Signal Processing: It comes with integrated signal processing features such as automatic frequency control (AFC), automatic gain control (AGC), and stereo noise cancellation for an enhanced listening experience.
- Robust Design: Designed with the automotive environment in mind, the TEF6621T/V1,518 is built to withstand harsh conditions such as temperature extremes and vibrations.
Applications
The TEF6621T/V1,518 is primarily used in automotive infotainment systems. Its robust design and advanced features make it an ideal choice for car radios, multimedia receivers, and navigation systems that require reliable and high-quality radio reception.
Technical Specifications
| Parameter |
Value |
| Supply Voltage |
8.5 V to 10.5 V |
| Operating Temperature |
-40°C to +85°C |
| Package |
SSOP32 |
| Frequency Range |
AM: 522 kHz to 1710 kHz, FM: 87.5 MHz to 108 MHz |
With its combination of durability, performance, and advanced features, the TEF6621T/V1,518 from NXP is an excellent choice for automotive manufacturers looking to enhance the radio listening experience in their vehicles.