EN
  • EN
  • DE

AD9375BBCZ

Part No AD9375BBCZ
Manufacturer Analog Devices Inc.
Catalog RF Receivers
Description IC RF TXRX CELLULAR 196LFBGA / IC RF TxRx Only Cellular 300MHz ~ 6GHz 196-LFBGA, CSPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Mfr Analog Devices Inc.
Package Tray
Type TxRx Only
RF Family/Standard Cellular
Frequency 300MHz ~ 6GHz
Power - Output 7dbm
Serial Interfaces SPI
Voltage - Supply 3.3V
Current - Receiving 1A
Current - Transmitting 1.1A
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 196-LFBGA, CSPBGA
Supplier Device Package 196-CSPBGA (12x12)
Base Product Number AD9375
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8542.39.0001
Other Names AD9375BBCZ-ND,-2735-AD9375BBCZ,505-AD9375BBCZ
Standard Package 1
Win Source Part Number 1029498-AD9375BBCZ
Ultra Librarian 3D Model Ultra Librarian AD9375BBCZ CAD Model

Description

The AD9375BBCZ is a highly integrated, radio frequency (RF) transceiver designed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits. This product is engineered to simplify design and reduce power consumption while providing robust performance in wireless communication systems.

Key Features

  • Frequency Range: The AD9375 operates in a wide frequency range, making it suitable for a variety of wireless applications including 3G/4G/5G cellular infrastructure, general-purpose radio systems, and more.
  • Dual-Channel Transceiver: It features two independent transmitters and two independent receivers, allowing for MIMO (Multiple Input Multiple Output) configurations that can enhance data throughput and reliability.
  • Integrated Digital Pre-Distortion (DPD): The device includes a built-in DPD engine that supports bandwidths up to 40 MHz, which is crucial for linearizing high power amplifiers and improving system efficiency.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9375 reduces overall power consumption, which is critical for building energy-efficient systems.
  • Small Form Factor: The compact size of the chip enables it to be used in space-constrained applications without compromising on performance.

Applications

The AD9375BBCZ is versatile and can be used across various applications, including:

  • Wireless infrastructure (3G, 4G LTE, and 5G NR)
  • Active antenna systems
  • Small cells and macro cells
  • Phased array systems
  • Software-defined radios (SDR)

Technical Specifications

With a focus on delivering high-performance and reliability, the AD9375 features:

  • Support for carrier aggregation and multi-standard operation
  • Highly configurable transmit and receive signal chains
  • Observation receiver paths for system monitoring and control
  • Seamless interfacing with Analog Devices' RadioVerse™ technology and design ecosystem

Conclusion

The AD9375BBCZ transceiver from Analog Devices Inc. is a state-of-the-art solution for modern RF communication systems. It offers a blend of performance, integration, and efficiency that is well-suited for the demanding requirements of today's wireless infrastructure.

You May Also Be Interested in

Microchip Technology
RX TXRX MODULE BT TRC ANT SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $58.2090
NXP / Nexperia
KINETIS W 32-BIT MCU ARM CORTEX- / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 40-VFQFN Exposed Pad
Lowest to $24.1338
Telit
SE868-V3 MODULE V26_1.0.1_HG / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -165dBm 32-QFN (11x11)
Need more? Email Us
Sierra Wireless
RX TXRX MOD BLUETOOTH CAST SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz ~ 2.48GHz Antenna Not Included, Castellation Surface Mount
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $12.8060
Telit
RX TXRX MODULE WIFI CHIP SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
Microchip Technology
RF RECEIVER ASK/FSK 868MHZ 20SSO / series RF Receiver ASK, FSK 868MHz -111dBm 10kbps PCB, Surface Mount 20-SSO
Need more? Email Us
Analog Devices Inc.
IC RF TXRX+MCU 802.15.4 72VFQFN / IC RF TxRx + MCU 802.15.4 WirelessHART 2.4GHz 72-VFQFN Exposed Pad
Lowest to $134.3284
Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $311.6522 $311.6522
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 380 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess