EN
  • EN
  • DE

ATR4262M3-PLQW

Part No ATR4262M3-PLQW
Manufacturer Microchip Technology
Catalog RF Receivers
Description RF RECEIVER AM/FM 48QFN / - RF Receiver AM, FM AM, FM, WB PCB, Surface Mount 48-QFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Receivers
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Frequency AM, FM, WB
Modulation or Protocol AM, FM
Applications Broadcast, Consoles, Receivers
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Voltage - Supply 8V ~ 10V
Temperature Range - Operating -40°C ~ 90°C
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Standard Package 4,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342541-ATR4262M3-PLQW
Ultra Librarian 3D Model Ultra Librarian ATR4262M3-PLQW CAD Model

Description

Microchip Technology's ATR4262M3-PLQW: A Cutting-Edge Transceiver Solution

The ATR4262M3-PLQW is a state-of-the-art transceiver module from Microchip Technology, designed to cater to the advanced needs of modern RF communication systems. This product stands out in the market for its high-performance capabilities, reliability, and versatility, making it suitable for a wide range of applications.

Key Features and Benefits

  • High Integration: The ATR4262M3-PLQW integrates multiple functions into a single chip, reducing the need for additional external components. This not only saves space on the circuit board but also simplifies the design process, accelerating time-to-market for products.
  • Advanced Modulation Support: This transceiver supports various modulation techniques, ensuring compatibility with both current and emerging communication standards. This flexibility enables designers to future-proof their systems and maintain interoperability across different networks.
  • Low Power Consumption: Energy efficiency is a key consideration in the design of the ATR4262M3-PLQW. Its low power consumption makes it ideal for battery-powered applications, extending the operational life of portable devices.
  • Robust Performance: Designed to withstand harsh environments, the ATR4262M3-PLQW operates reliably across a wide temperature range. Its robustness ensures consistent performance even under challenging conditions, which is crucial for industrial and automotive applications.
  • Easy Integration: With its compact PLQW package, the ATR4262M3-PLQW is easy to integrate into existing designs, helping to minimize the need for significant layout changes and reducing development costs.

Potential Applications

The versatility of the ATR4262M3-PLQW makes it suitable for a diverse array of applications, including:

  • Automotive systems
  • Industrial control and automation
  • Wireless sensor networks
  • Smart home and IoT devices
  • Telemetry and remote monitoring

Microchip Technology's ATR4262M3-PLQW transceiver is a testament to the company's commitment to providing innovative and high-quality components for the electronics industry. With its advanced features and dependable performance, the ATR4262M3-PLQW is an excellent choice for developers looking to create sophisticated RF communication solutions.

You May Also Be Interested in

NXP / Nexperia
KINETIS W 32-BIT MCU ARM CORTEX- / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 40-VFQFN Exposed Pad
Lowest to $24.1338
U-blox
GNSS LCC RX, ROM, TCXO, LNA, SAW / MAX-M10 RF Receiver BeiDou, Galileo, GLONASS, GPS, GNSS 1.561GHz, 1.575GHz, 1.602GHz -167dBm 921.6kbps Not Included Module
Lowest to $15.2073
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUETOOTH 68XFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 68-XFBGA, WLCSP
Lowest to $5.8209
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $25.8712
Telit
RX TXRX MODULE WIFI CHIP SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
Microchip Technology
RF RECEIVER ASK/FSK 868MHZ 20SSO / series RF Receiver ASK, FSK 868MHz -111dBm 10kbps PCB, Surface Mount 20-SSO
Need more? Email Us
Texas Instruments
SimpleLink™ 32-bit Arm Cortex-M3 Sub-1 GHz wireless MCU with 128kB Flash 48-VQFN -40 to 85
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $0.4701
RF Solutions
RF RECEIVER 433MHZ MODULE / series RF Receiver 433MHz -108dBm Module
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess