EN
  • EN
  • DE

TDA7495S

Part No TDA7495S
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 11W MULTIWATT15
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 11W x 2 @ 8 Ohm
Supply Voltage - Operating 11 V to 35 V
Features Depop, Mute, Short-Circuit and Thermal Protection, Standby, Volume Control
Mounting Through Hole
Temperature Range - Operating -20°C to 85°C (TA)
Case / Package 15-Multiwatt
Dimension Multiwatt-15 (Vertical, Bent and Staggered Leads)
Win Source Part Number 054100-TDA7495S
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7495S CAD Model

Description

TDA7495S Audio Amplifier from STMicroelectronics

The TDA7495S is a high-performance audio amplifier integrated circuit manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This particular IC is part of the TDA series, which is renowned for its exceptional audio amplification capabilities. The TDA7495S is designed to deliver high-quality sound while maintaining energy efficiency, making it an ideal choice for a wide range of audio applications.

Key Features

  • Output Power: The TDA7495S offers an impressive output power of up to 11 Watts per channel at 4 ohms, which ensures loud and clear audio reproduction without distortion.
  • Multiwatt15 Package: It comes in a Multiwatt15 package, which is designed for optimal heat dissipation and space-saving on the PCB.
  • Efficiency: With its high efficiency, the TDA7495S minimizes power loss and heat generation, making it suitable for compact audio systems where space and power consumption are critical factors.
  • Low Distortion: The amplifier provides low Total Harmonic Distortion (THD), which translates into cleaner sound quality for the listener.
  • Standby and Mute Functions: It features standby and mute functions that allow for power conservation and noise-free audio muting when needed.

Applications

The TDA7495S is versatile and can be used in various audio applications such as:

  • Home stereo systems
  • Television sound systems
  • Active speakers
  • Mini and micro audio components

Why Choose the TDA7495S?

For audio system designers and hobbyists alike, the TDA7495S offers the perfect balance between performance and convenience. Its high output power, combined with low harmonic distortion, ensures a high-fidelity audio experience. The integration of standby and mute functions provides additional control over the power management of the device, making it a highly efficient solution for modern audio applications. With its robust design and STMicroelectronics' reputation for quality, the TDA7495S stands out as a reliable choice for audio amplification needs.

You May Also Be Interested in

HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess