Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 100W x 1 @ 8 Ohm
Supply Voltage - Operating ±10 V to 40 V
Features Depop, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Through Hole
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 15-Multiwatt
Dimension Multiwatt-15 (Horizontal, Bent and Staggered Leads)
Win Source Part Number 212746-TDA7294HS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7294HS CAD Model

Description

STMicroelectronics TDA7294HS High Power Audio Amplifier

The TDA7294HS from STMicroelectronics is a monolithic integrated circuit designed to deliver high-quality audio amplification with a focus on performance, efficiency, and reliability. This robust audio amplifier IC is ideal for a wide range of applications, from professional audio equipment to high-fidelity home theater systems, and is well-suited for active speaker systems and subwoofer amplifiers.

Key Features:

  • High Output Power: Capable of providing up to 100W into a 4 Ohm load over a ±25V to ±35V supply range, the TDA7294HS is perfect for driving a wide range of speakers, delivering clear and powerful audio.
  • Multiwatt15H Package: The device comes in a Multiwatt15H vertical package, designed to optimize the thermal performance and allow for better heat dissipation, ensuring reliability even under high load conditions.
  • Wide Supply Voltage Range: With an operating supply voltage from ±10V to ±40V, the TDA7294HS provides designers with flexibility in various audio applications.
  • Mute and Stand-by Functions: Integrated mute and stand-by functions allow for reduced power consumption and noise when the amplifier is not in active use.
  • High Performance: The TDA7294HS boasts a high slew rate, low distortion, and an extended frequency response, making it suitable for high-fidelity audio reproduction.

Applications:

The versatility of the TDA7294HS makes it an excellent choice for a variety of audio amplification applications, including:

  • Hi-Fi audio amplifiers
  • Home theater systems
  • Active speakers
  • Subwoofer amplifiers
  • Professional audio systems

STMicroelectronics' commitment to quality ensures that the TDA7294HS meets the rigorous standards required for audio applications. With its high power output and fidelity, combined with the convenience of mute and stand-by functions, the TDA7294HS stands out as a top-tier solution for audio amplification needs.

For detailed specifications, application notes, and further information, designers and audio enthusiasts are encouraged to consult the official datasheets and support documentation provided by STMicroelectronics.

You May Also Be Interested in

NXP / Nexperia
IC AMP AUDIO .08W STER AB 8SOIC
Lowest to $0.4825
ECAD model for TDA1308T/N1
NXP / Nexperia
IC AMP AUDIO PWR 22W STER 17SIL
Lowest to $5.6478
ECAD model for TDA1558Q
NXP / Nexperia
IC AMP AUDIO PWR 6W STER 18HDIP
Lowest to $1.6455
ECAD model for TDA1517P/N3,112
NXP / Nexperia
IC AMP AUDIO PWR 22W MONO 20HSOP
Need more? Email Us
ECAD model for TDA1519CTD/N3,112
STMicroelectronics
IC AMP D STEREO 20W POWERSSO36
Lowest to $3.3162
ECAD model for TDA7491HV
NXP / Nexperia
IC AMP AUDIO PWR 15W HIFI 9SIL
Need more? Email Us
ECAD model for TDA2616Q/N1,112
Texas Instruments
IC AUDIO POWER AMP 24-HTSSOP
Lowest to $5.7548
ECAD model for TPA3000D1PWP
STMicroelectronics
Need more? Email Us
ECAD model for TDA2822H
ON Semiconductor
IC AMP D MONO 1.8W 9FLIPCHIP
Lowest to $0.1678
ECAD model for NCP2823AFCCT2G

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3079 $58.4632
19+ $5.9961 $113.9259
29+ $5.8088 $168.4552
40+ $5.6214 $224.8560
52+ $5.4340 $282.5680
69+ $4.8719 $336.1611
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,142 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention