EN
  • EN
  • DE

TDA2616Q/N1,112

Part No TDA2616Q/N1,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 15W HIFI 9SIL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 15W x 2 @ 8 Ohm
Supply Voltage - Operating 15 V to 42 V, ±7.5 V to 21 V
Features Depop, Mute, Short-Circuit and Thermal Protection
Mounting Through Hole
Temperature Range - Operating -25°C to 150°C (TA)
Case / Package 9-PDBS
Dimension 9-SIP Formed Leads
Win Source Part Number 140132-TDA2616Q/N1,112
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA2616Q/N1,112 CAD Model

Description

The TDA2616Q/N1,112 is a high-fidelity audio power amplifier integrated circuit brought to you by NXP Semiconductors – a leader in providing innovative, high-performance semiconductor solutions. Designed to deliver a seamless audio experience, this IC is perfect for a wide range of applications, from home stereo systems to active speakers and musical instruments.

Key Features:

  • Amplifier Type: The TDA2616Q/N1,112 is a Class-B stereo amplifier, which offers an excellent balance of efficiency and audio performance.
  • Output Power: With its capability to deliver up to 2 x 12W of continuous output power into an 8-ohm load, it can drive most standard speakers with clarity and strength.
  • Supply Voltage: The device operates across a wide supply voltage range from ±6V to ±18V, providing flexibility in various power environments.
  • Low Distortion: It boasts a low total harmonic distortion (THD) plus noise figure, ensuring high-quality sound reproduction that is faithful to the original recording.
  • Minimal External Components: The TDA2616Q/N1,112 requires very few external components for operation, making it an economical choice for audio applications.
  • Protection Features: It includes several built-in protection features such as short-circuit protection, thermal protection, and mute/stand-by functions, ensuring reliability and longevity.
  • Package: The IC comes in a 9-lead SIL plastic power package, designed for easy mounting and heat dissipation.

Applications:

This versatile audio amplifier is suitable for a variety of applications, including but not limited to:

  • Home audio systems
  • Television sound systems
  • Active loudspeakers
  • Boomboxes
  • Musical instruments

Conclusion:

The TDA2616Q/N1,112 by NXP Semiconductors is a testament to the company's commitment to providing high-quality audio solutions. Its robust design, combined with high output power and low distortion, makes it an ideal choice for audiophiles and manufacturers alike. Whether you're designing a compact home audio system or looking for a reliable amplifier for commercial products, the TDA2616Q/N1,112 offers performance and reliability in a single package.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess