Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Cut Reel
Status Active
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 80mW x 2 @ 32 Ohm
Supply Voltage - Operating 3 V to 7 V, ±1.5 V to 3.5 V
Features Depop, Short-Circuit Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 090671-TDA1308
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TDA1308 CAD Model

Description

The TDA1308 from NXP Semiconductors is an integrated class-AB stereo headphone driver contained in an 8-pin plastic dual in-line package. It is designed to enhance the sound quality and performance of portable digital audio equipment such as CD players, game consoles, and MP3 players. This versatile IC is capable of delivering a high-quality audio experience with low power consumption, making it ideal for battery-operated devices.

Key Features

  • High-Quality Audio Output: The TDA1308 ensures a crisp and clear audio signal, providing an enjoyable listening experience with minimal distortion.
  • Low Voltage Operation: It operates at a wide range of supply voltages from 3.0V to 6.0V, making it suitable for use in a variety of portable devices.
  • Low Power Consumption: The device is optimized for low power consumption, which extends the battery life of the portable equipment it is used in.
  • Optimized for Headphones: It can drive 32-ohm to 600-ohm headphones, accommodating a wide range of consumer headphones.
  • No External Components Needed: The TDA1308 requires no external components, which simplifies circuit design and reduces the overall bill of materials.
  • Thermal and Short-Circuit Protection: Built-in thermal and short-circuit protection features ensure the longevity and reliability of both the headphone driver and the headphones.

Applications

The TDA1308 is designed for a wide range of audio applications due to its flexibility and high-quality output. Its primary use is in portable audio devices, but it can also be found in:

  • Personal Computers and Laptops
  • Portable DVD Players
  • Home Audio Systems
  • Car Audio Systems

In summary, the NXP TDA1308 is a robust audio solution that offers excellent sound quality, low power consumption, and ease of use for designers and manufacturers of audio equipment. Its versatility and reliability make it a go-to choice for enhancing the audio experience in a wide array of electronic devices.

You May Also Be Interested in

NXP / Nexperia
IC AMP AUDIO 5.5W MONO AB 9SIL
Lowest to $4.0218
ECAD model for TDA7056B
STMicroelectronics
IC AMP AUD 10W MULTIWATT11 VERT
Lowest to $21.8400
ECAD model for TDA1910
STMicroelectronics
IC AMP AUDIO 100W AB MULTIWATT15
Lowest to $7.3079
ECAD model for TDA7294HS
UTC
STEREO AUDIO AMPLIFIER
Lowest to $2.3311
ECAD model for TEA2025A
Texas Instruments
IC AUDIO POWER AMP 24-HTSSOP
Lowest to $5.7548
ECAD model for TPA3000D1PWP
Texas Instruments
PROTOTYPE / Amplifier IC
Lowest to $1.4550
ECAD model for TPA6019A4PWPR
STMicroelectronics
IC AMP AUDIO PWR HIFI PENTAWATT5
Lowest to $4.3244
ECAD model for TDA2050V
NXP / Nexperia
IC AMP AUDIO PWR 22W STER 17SIL
Lowest to $5.6478
ECAD model for TDA1558Q
NXP / Nexperia
IC AMP AUDIO 3W STER AB 8SOIC
Lowest to $1.6298
ECAD model for TDA1308T/N2,115

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.7763 $71.0520
90+ $1.4577 $131.1930
140+ $1.4121 $197.6940
190+ $1.3665 $259.6350
245+ $1.3209 $323.6205
330+ $1.1843 $390.8190
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,100 pieces
MOQ: 40 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention