EN
  • EN
  • DE

STA321

Part No STA321
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description IC AUDIO SYSTEM DGTL 4CH 64-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
No 496399
Standard Package 160
Category Integrated Circuits(ICs)
Family Audio Special Purpose
Series Sound Terminal
Packaging Tray
Function Fully Integrated Processor
Applications Pre-Amplifier
Number of Channels 8
Interface I²C I²S
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 125°C (TJ)
Specifications Full Flexible Amplification
Package 64-LQFP Exposed Pad
Manufacturer Device Package 64-LQFP EP (10x10)
Win Source Part Number 038569-STA321
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STA321 CAD Model

Description

The STA321 from STMicroelectronics is a sophisticated sound terminal solution designed to deliver high-quality audio performance in a compact and versatile package. This innovative audio processing product is part of ST's Sound Terminal family, which is known for integrating digital audio processing, digital amplifier control, and power output stage to create high-efficiency sound systems with minimal external components.

Key Features

  • Multi-Channel Capability: The STA321 supports multiple audio channels, making it suitable for a range of applications, from multi-channel home theater systems to simple stereo speakers.
  • High-Quality Audio Performance: With advanced audio processing capabilities, the STA321 is capable of delivering crystal-clear sound, ensuring an immersive listening experience.
  • Efficiency: The integrated power output stage is designed for high efficiency, which reduces energy consumption and heat dissipation, making it ideal for compact electronic products.
  • Flexibility: A variety of configurable inputs and outputs allow for flexibility in design, enabling integration into a wide array of audio systems.
  • Integrated DSP: The onboard digital signal processor (DSP) allows for sophisticated audio processing and sound enhancement features, such as equalization and dynamic range control.

Applications

The STA321 is suitable for an extensive range of applications, including:

  • Home Theater Systems
  • Active Speakers
  • TV Sound Systems
  • Sound Bars
  • Multi-Room Audio Systems

Technical Specifications

The STA321 comes packed with technical features that make it a powerful and adaptive solution for modern audio applications:

  • Support for I2S and TDM digital audio interfaces
  • Programmable DSP for audio processing
  • Multiple power output configurations
  • Excellent signal-to-noise ratio (SNR) and dynamic range
  • Low THD+N for high-fidelity audio reproduction

For detailed technical specifications, application notes, and support resources, visit the STMicroelectronics website or contact their support team.

You May Also Be Interested in

Maxim Integrated
HEADSET JACK DETECTION IC
Lowest to $1.5847
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Lowest to $1.7960
Renesas Electronics America
AUDIO SIGNAL PROCESSOR / Audio Channel
Lowest to $11.8214
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Need more? Email Us
CML Microcircuits
IC AUDIO SIGNAL PROCESSR 28TSSOP
Need more? Email Us
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Lowest to $0.6537
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Need more? Email Us
Renesas Electronics America
2-CH ELECTRONIC VOLUME BALANCE / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VQFN / Audio Channel
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0940 $63.8460
20+ $5.8212 $116.4240
31+ $5.6387 $174.7997
43+ $5.4574 $234.6682
55+ $5.2749 $290.1195
74+ $4.7297 $349.9978
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess