EN
  • EN
  • DE

TDA7429L

Part No TDA7429L
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description IC PROCESSOR AUDIO 3BAND 42-SDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Audio Tone Processor
Applications Consumer Audio
Number of Channels 2
Supply Voltage - Operating 7 V to 10.2 V
Temperature Range - Operating 0°C to 70°C (TA)
Specifications 0.5dB
Case / Package 42-SDIP
Win Source Part Number 212749-TDA7429L
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7429L CAD Model

Description

The TDA7429L is a sophisticated audio processor developed by STMicroelectronics, designed to offer advanced signal processing capabilities for automotive and high-fidelity audio applications. This integrated circuit is tailored to elevate the acoustic experience with its versatile features and superior sound quality.

Key Features

  • 3 Band Equalizer: The TDA7429L comes with a 3-band equalizer that allows users to adjust the bass, midrange, and treble frequencies to suit their listening preferences, ensuring a balanced and dynamic sound output.
  • Stereo Input Multiplexer: This feature provides the flexibility to select between multiple audio sources, making it an ideal choice for systems that require the integration of various input channels.
  • Volume Control: The device offers precise volume control with soft-step functionality, which ensures smooth transitions between volume levels, minimizing any unwanted noise or pops during adjustments.
  • Loudness Function: With the integrated loudness function, the TDA7429L can compensate for the human ear's sensitivity at different volume levels, providing a richer sound experience at lower volumes.
  • Independent Speaker Control: Users can control the volume of each speaker independently, allowing for a customized sound stage and improved acoustic performance in different listening environments.

Applications

The TDA7429L's flexibility and high-quality audio processing make it suitable for a wide range of applications, including:

  • Car audio systems
  • Home stereo systems
  • Audio-video receivers
  • Public address systems

Technical Specifications

The TDA7429L operates over a wide supply voltage range and is housed in a compact package, making it easy to integrate into various designs. It communicates through an I²C bus, allowing for easy interfacing with microcontrollers or other digital systems.

Conclusion

The TDA7429L from STMicroelectronics is a robust audio processor that combines functionality with high-fidelity sound, making it an excellent choice for audio enthusiasts and professionals looking to enhance their sound systems. Its comprehensive feature set and ease of use ensure that it can meet the demands of a variety of audio applications.

You May Also Be Interested in

Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
ON Semiconductor
Audio Channel
Need more? Email Us
Vishay
Audio Detection Switch 1 Channel 10-miniQFN (1.4x1.8)
Need more? Email Us
CML Microcircuits
IC AUDIO SIGNAL PROCESSR 28TSSOP
Need more? Email Us
Rohm Semiconductor
IC AUDIO INTERFACE / Audio Channel
Need more? Email Us
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Lowest to $5.0427
Microchip Technology
Audio Voice Processing Unit (VPU) 2 Channel 56-QFN (8x8)
Need more? Email Us
Nuvoton Technology Corporation of America
Audio Volume Control 1 Channel SOT-223-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess