EN
  • EN
  • DE

TDA7331D

Part No TDA7331D
Manufacturer STMicroelectronics
Catalog RF Demodulators
Description IC DEMODULATOR/FILTER RDS 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Demodulator, Filter
Operating Supply Current 11mA
Supply Voltage - Operating 4.5 V to 5.5 V
Case / Package 20-SO
Win Source Part Number 215946-TDA7331D
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7331D CAD Model

Description

STMicroelectronics TDA7331D RDS/RBDS Decoder

The TDA7331D from STMicroelectronics is a high-performance, single-chip RDS (Radio Data System) and RBDS (Radio Broadcast Data System) decoder designed to extract digitally-coded information transmitted from FM radio stations. This integrated circuit is engineered to provide a seamless interface for car radios and hi-fi tuners, enhancing the user experience with additional data such as station identification, song titles, traffic updates, and other service announcements.

Key Features

  • Integrated RDS Demodulator: The TDA7331D comes with an on-chip RDS demodulator, ensuring accurate decoding of RDS signals with minimal external components required.
  • Error Correction Capability: It includes an error detection and correction system that enhances data reliability, even in weak signal conditions.
  • Flexible Interface Options: The device offers both I2C and SPI interfaces for easy communication with microcontrollers, enabling straightforward integration into a wide range of audio systems.
  • Low Power Consumption: Designed with power efficiency in mind, the TDA7331D ensures reduced power consumption, making it ideal for automotive applications where energy efficiency is paramount.

Applications

The TDA7331D is primarily used in automotive entertainment systems, providing drivers and passengers with up-to-date information broadcasted by FM stations. It is also suitable for use in home audio systems, offering an enriched listening experience with access to RDS/RBDS data.

Technical Specifications

  • Supply Voltage: Typically ranging from 4.5V to 5.5V, accommodating various system power supplies.
  • Operating Temperature: The decoder is designed to operate reliably over a wide temperature range, suitable for the demanding automotive environment.
  • Package: The TDA7331D is available in a SO28 (Small Outline Package) which is ideal for space-constrained applications.

In summary, the TDA7331D from STMicroelectronics represents a robust solution for decoding RDS/RBDS data in FM radio systems. Its integration of advanced features with ease of use makes it a popular choice among designers looking to enhance the functionality of automotive and home audio systems.

You May Also Be Interested in

Analog Devices Inc.
RF DEMOD IC 300MHZ-9GHZ 32QFN / RF Demodulator IC 300MHz ~ 9GHz 32-WFQFN Exposed Pad
Lowest to $64.0299
STMicroelectronics
RF DEMODULATOR IC 16SO / RF Demodulator IC 16-SOIC (0.295", 7.50mm Width)
Lowest to $0.9679
STMicroelectronics
RF DEMODULATOR IC 16TSSOP / RF Demodulator IC 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Analog Devices Inc.
RF DEMOD IC 12GHZ-16GHZ 32SMT / RF Demodulator IC 12GHz ~ 16GHz 32-TFCQFN Exposed Pad
Lowest to $23.5320
Analog Devices Inc.
RF DEMOD IC 17GHZ-24GHZ 32SMT
Need more? Email Us
Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-QFN
Need more? Email Us
Maxim Integrated
CDMA IF VGA AND I/Q DEMODULATOR
Lowest to $7.0178
Analog Devices Inc.
I/Q DOWN-CONVERTER 9-12 GHZ / RF Demodulator IC 9GHz ~ 12GHz 32-TFCQFN Exposed Pad
Lowest to $111.0448
Skyworks Solutions Inc.
RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-QFN
Lowest to $26.1134

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2834 $59.3684
62+ $1.8734 $116.1508
96+ $1.8145 $174.1920
132+ $1.7568 $231.8976
171+ $1.6979 $290.3409
228+ $1.5223 $347.0844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,680 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess