EN
  • EN
  • DE

EVAL6235PD

Part No EVAL6235PD
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BOARD FOR THE L6235PD / L6235 Motion Motor Control Demonstration Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Main Purpose Power Management, Motor Control
Embedded No
Utilized IC / Part L6235
Primary Attributes 3-Ph Brushless DC (BLDC) Motors
Secondary Attributes Overvoltage, Short-Circuit and Thermal Protection
Supplied Contents Board(s)
Win Source Part Number 778164-EVAL6235PD
Popularity Medium
Supply and Demand Status Limited
Family Name EVAL6235PD
Introduction Date August 25, 2011
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian EVAL6235PD CAD Model

Description

EVAL6235PD Product Overview

The EVAL6235PD from STMicroelectronics is an evaluation board designed to demonstrate the capabilities of the L6235 three-phase brushless DC motor driver. This high-performance product combines a range of features that make it ideal for a wide array of applications, including industrial automation, robotics, and consumer electronics.

Key Features

  • Integrated Power Stage: The L6235 driver integrates a DMOS power stage with a non-dissipative overcurrent protection, ensuring efficient power management and safety.
  • Advanced Control: It includes a programmable digital speed controller, making it possible to finely tune the motor performance to match specific application requirements.
  • Operating Voltage Range: The board operates over a wide voltage range from 8V to 52V, providing flexibility for various power supply scenarios.
  • High Current Rating: The L6235 can handle up to 2.8A of peak current, which is suitable for a variety of high-performance motor applications.
  • Thermal Protection: With built-in thermal shutdown and thermal warning features, the EVAL6235PD ensures reliable operation under varying temperature conditions.
  • Diagnostic Functions: The board includes diagnostic features that facilitate troubleshooting and help maintain the motor system's integrity.

Applications

The versatility of the EVAL6235PD makes it an excellent choice for developing and testing motor control solutions in applications such as:

  • Automated Service Machines
  • Textile Machines
  • Robotics
  • Small Electric Drives
  • Vending Machines

Design Support

STMicroelectronics provides comprehensive design support for the EVAL6235PD, including detailed documentation, reference designs, and technical support from their engineering teams. This ensures that developers can rapidly integrate the evaluation board into their prototypes and accelerate the development process.

Overall, the EVAL6235PD is a robust and versatile platform that offers engineers the tools they need to create innovative and reliable motor control systems with ease.

You May Also Be Interested in

Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess