EN
  • EN
  • DE

TDA9808T/V4

Part No TDA9808T/V4
Manufacturer NXP / Nexperia
Catalog RF Demodulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Demodulators
Manufacturer NXP
Win Source Part Number 216103-TDA9808T/V4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA9808T/V4 CAD Model

Description

The TDA9808T/V4 from NXP Semiconductors is a highly integrated circuit designed for use in AM/FM radio receivers. This advanced IC combines the functions of an AM/FM IF (intermediate frequency) amplifier, demodulator, and AFC (automatic frequency control) filter in a single chip, offering a compact and efficient solution for radio receiver applications.

The TDA9808T/V4 is optimized for portable radios and clock radios, as well as hi-fi systems and car radios. It is particularly well-suited for applications where space is at a premium and low power consumption is essential. The device operates over a wide supply voltage range and features a low-power standby mode, making it ideal for battery-operated devices.

Its integrated VCO (voltage-controlled oscillator) and PLL (phase-locked loop) synthesizer ensure precise frequency tuning and stability, which is crucial for maintaining high-quality signal reception. The TDA9808T/V4 also includes an RSSI (received signal strength indicator) function, which provides a measure of the received signal's strength and can be used for automatic station search or antenna adjustment.

The IC supports the reception of both AM and FM signals and includes noise cancellation features that help to improve the audio quality by reducing the effects of interference. The FM section of the TDA9808T/V4 features a quadrature detector, while the AM section includes a balanced product detector, both contributing to the IC's excellent performance in demodulating radio signals.

The TDA9808T/V4 comes in a compact, surface-mount package, which allows for a more streamlined design of the end product. Its small footprint and low external component count enable designers to create radio receivers with reduced size and complexity, while still delivering high-quality audio performance.

Overall, the NXP TDA9808T/V4 is a versatile and high-performing solution for the next generation of compact and efficient AM/FM radio receivers, offering a blend of advanced features, ease of integration, and exceptional performance.

You May Also Be Interested in

STMicroelectronics
RF DEMODULATOR IC 16SO / RF Demodulator IC 16-SOIC (0.295", 7.50mm Width)
Lowest to $0.8085
Analog Devices Inc.
RF DEMOD IC 300MHZ-9GHZ 32QFN / RF Demodulator IC 300MHz ~ 9GHz 32-WFQFN Exposed Pad
Lowest to $64.0299
Analog Devices Inc.
I/Q DOWN-CONVERTER 9-12 GHZ / RF Demodulator IC 9GHz ~ 12GHz 32-TFCQFN Exposed Pad
Lowest to $111.0448
Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-VFQFN Exposed Pad
Need more? Email Us
Maxim Integrated
CDMA IF VGA AND I/Q DEMODULATOR
Lowest to $7.0178
NXP / Nexperia
RF DEMODULATOR IC 16SO / RF Demodulator IC 16-SOIC (0.295", 7.50mm Width)
Lowest to $1.1435
Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-QFN
Need more? Email Us
STMicroelectronics
RF DEMODULATOR IC 20SO / RF Demodulator IC 20-SOIC (0.295", 7.50mm Width)
Lowest to $5.1885
STMicroelectronics
RF DEMODULATOR IC 16SO / RF Demodulator IC 16-SOIC (0.295", 7.50mm Width)
Lowest to $0.9679

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess