EN
  • EN
  • DE

LC72725NV

Part No LC72725NV
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog RF Demodulators
Description CMOS LSI
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1195544-LC72725NV
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC72725NV CAD Model

Description

The LC72725NV from SANYO Semiconductor is a highly integrated single-chip GPS receiver LSI. It's designed to offer high-performance GPS functionality with low power consumption, making it ideal for portable navigation devices, automotive navigation systems, and other location-based applications. It integrates various functions including RF front-end, baseband processor, and memory interface.

Applications:

  • Automotive Navigation Systems: Used in car navigation systems for accurate positioning.
  • Portable Navigation Devices (PNDs): Integrated into handheld GPS devices for navigation.
  • Smartphones and Tablets: Incorporated into mobile devices to provide GPS functionality.
  • Asset Tracking Systems: Employed in asset tracking devices to monitor location.
  • Wearable Devices: Utilized in smartwatches and fitness trackers for location tracking.

Features:

  • Integrated GPS Receiver: Single-chip GPS receiver with RF front-end and baseband processor.
  • Low Power Consumption: Designed for low power operation, suitable for battery-powered devices.
  • High Sensitivity: Offers high sensitivity for reliable GPS signal reception in weak signal environments.
  • Fast TTFF (Time-To-First-Fix): Achieves a quick time-to-first-fix for rapid positioning.
  • Compact Package: Available in a small form factor for easy integration.

Benefits:

  • Accurate Positioning: Provides precise GPS positioning for reliable navigation.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Improved Signal Reception: High sensitivity ensures reliable signal reception in challenging environments.
  • Fast Positioning: Quick TTFF allows for rapid positioning after startup.
  • Simplified System Design: Integrated design simplifies system design and reduces component count.

The LC72725NV GPS receiver LSI's combination of high sensitivity, low power consumption, and fast TTFF makes it a versatile choice for a wide range of location-based applications. Its integrated design simplifies system design and reduces component count, while its low power consumption contributes to longer battery life in portable devices. Key specifications include a sensitivity of -165 dBm, a TTFF of less than 30 seconds, and a supply voltage of 3.3 V. This LSI provides robust and dependable GPS functionality for various electronic systems.

You May Also Be Interested in

Renesas Electronics America
DEMODULATION FOR SET-TOP BOX / RF Demodulator IC
Need more? Email Us
Skyworks Solutions Inc.
IC DEMODULATORULATOR 48QFN / RF Demodulator IC
Need more? Email Us
ON Semiconductor
RF DEMODULATOR IC 64SQFP / RF Demodulator IC
Need more? Email Us
Analog Devices Inc.
RF DEMOD IC 7GHZ-9GHZ 32SMT / RF Demodulator IC 7GHz ~ 9GHz 32-TFQFN Exposed Pad
Lowest to $69.7880
Analog Devices Inc.
RF DEMOD IC 12GHZ-16GHZ 32SMT / RF Demodulator IC 12GHz ~ 16GHz 32-TFCQFN Exposed Pad
Lowest to $23.5320
Texas Instruments
RF DEMOD IC 1.7GHZ-2GHZ 48VQFN / RF Demodulator IC 1.7GHz ~ 2GHz 48-VFQFN Exposed Pad
Need more? Email Us
STMicroelectronics
RF DEMODULATOR IC 20SO / RF Demodulator IC 20-SOIC (0.295", 7.50mm Width)
Lowest to $5.1885
STMicroelectronics
RF DEMODULATOR IC 16SO / RF Demodulator IC 16-SOIC (0.295", 7.50mm Width)
Lowest to $0.9679
Skyworks Solutions Inc.
RF DEMOD IC 400MZ-3.9GHZ 32RFLGA / RF Demodulator IC 400MHz ~ 3.9GHz 32-TFLGA Exposed Pad
Lowest to $16.1221

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess