EN
  • EN
  • DE

TRF3710IRGZR

Part No TRF3710IRGZR
Manufacturer Texas Instruments
Catalog RF Demodulators
Description IQ DEMODULATOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Function Demodulator
LO Frequency 1.7GHz ~ 2GHz
RF Frequency 1.7GHz ~ 2GHz
Gain 45dB
Noise Figure 14.5dB
Operating Supply Current 360mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-VQFN (7x7)
Win Source Part Number 1273900-TRF3710IRGZR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TRF3710
Introduction Date April 01, 2007
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TRF3710IRGZR CAD Model

Description

Product Overview: TRF3710IRGZR by Texas Instruments

The TRF3710IRGZR is a highly integrated, direct conversion quadrature modulator designed by Texas Instruments for use in wireless communication systems. This advanced modulator is part of the TRF37xx family and is ideal for complex modulation schemes that require high linearity, wide dynamic range, and low noise performance.

Key Features

  • Frequency Range: The device is capable of operating over a wide frequency range, making it versatile for various applications in wireless infrastructure.
  • High Linearity: The TRF3710IRGZR offers excellent linearity, which is crucial for maintaining signal integrity and reducing distortion in communication systems.
  • Low Noise Figure: With a low noise figure, this modulator ensures a clean signal which is essential for high-quality communication.
  • Integrated Phase-Locked Loop (PLL): The inclusion of a PLL simplifies the design and reduces the number of external components required.
  • Adjustable Baseband Gain: This feature allows for precise control over the signal level, which is beneficial for optimizing system performance.
  • Single 5V Supply: The TRF3710IRGZR operates on a single 5V supply, simplifying the power supply design and reducing power consumption.
  • Small Footprint: Housed in a compact 48-VQFN package, this modulator saves board space and is suitable for space-constrained applications.

Applications

The TRF3710IRGZR is designed for a variety of wireless communication applications, including:

  • Base station transceivers for cellular systems
  • Wireless local loop systems
  • Broadband wireless access systems
  • Point-to-point microwave links

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TRF3710IRGZR is no exception. It is manufactured using advanced techniques to ensure consistent performance and longevity, making it a trustworthy choice for mission-critical systems.

With its robust feature set and Texas Instruments' reputation for quality, the TRF3710IRGZR is an excellent choice for designers looking to implement a high-performance direct conversion quadrature modulator in their wireless communication systems.

You May Also Be Interested in

STMicroelectronics
RF DEMODULATOR IC 16TSSOP / RF Demodulator IC 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Analog Devices Inc.
RF DEMOD IC 12GHZ-16GHZ 32SMT / RF Demodulator IC 12GHz ~ 16GHz 32-TFCQFN Exposed Pad
Need more? Email Us
Skyworks Solutions Inc.
RF DEMOD IC 400MZ-3.9GHZ 32RFLGA / RF Demodulator IC 400MHz ~ 3.9GHz 32-TFLGA Exposed Pad
Lowest to $16.1221
Texas Instruments
RF DEMOD IC 1.7GHZ-2GHZ 48VQFN / RF Demodulator IC 1.7GHz ~ 2GHz 48-VFQFN Exposed Pad
Need more? Email Us
Microchip Technology
RF DEMOD IC 65MHZ-300MHZ 16SSOP / RF Demodulator IC 65MHz ~ 300MHz 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Lowest to $4.8972
Nisshinbo Micro Devices Inc.
RF DEMODULATOR IC 455KHZ 20SSOP / RF Demodulator IC 455kHz 20-LSSOP (0.173", 4.40mm Width)
Need more? Email Us
Analog Devices Inc.
RF DEMOD IC 300MHZ-9GHZ 32QFN / RF Demodulator IC 300MHz ~ 9GHz 32-WFQFN Exposed Pad
Lowest to $64.0299
Analog Devices Inc.
RF DEMOD IC 7GHZ-9GHZ 32SMT / RF Demodulator IC 7GHz ~ 9GHz 32-TFQFN Exposed Pad
Lowest to $69.7880
Analog Devices Inc.
RF Demodulator IC 1.5GHz ~ 2.5GHz 16-WQFN Exposed Pad
Lowest to $3.9229

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9687 $59.8122
13+ $8.1795 $106.3335
19+ $7.9239 $150.5541
27+ $7.6683 $207.0441
34+ $7.4126 $252.0284
46+ $6.6458 $305.7068
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess