EN
  • EN
  • DE

SKY73012-11

Part No SKY73012-11
Manufacturer Skyworks Solutions Inc.
Catalog RF Demodulators
Description RF DEMOD IC 400MZ-3.9GHZ 32RFLGA / RF Demodulator IC 400MHz ~ 3.9GHz 32-TFLGA Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Demodulators
Mfr Skyworks Solutions Inc.
Package Tape & Reel
Product Status Obsolete
Function Demodulator
LO Frequency 400MHz ~ 3.9GHz
RF Frequency 400MHz ~ 3.9GHz
P1dB 12.5dBm
Gain -0.5dB
Noise Figure 19dB
Current - Supply 75 mA
Voltage - Supply 2.7V ~ 3.6V
Mounting Type Surface Mount
Package / Case 32-TFLGA Exposed Pad
Supplier Device Package 32-RFLGA™ (5x5)
Standard Package 4,000 pcs
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 933944-SKY73012-11
Ultra Librarian 3D Model Ultra Librarian SKY73012-11 CAD Model

Description

The Skyworks Solutions Inc. RF Demodulator, part number 933944-SKY73012-11, is a high-performance demodulator designed for RF and wireless applications.

  • Gain: -0.5dB
  • Noise Figure: 19dB
  • Current Supply: 75mA
  • P1dB: 12.5dBm
  • LO Frequency Range: 400MHz to 3.9GHz
  • RF Frequency Range: 400MHz to 3.9GHz
  • Voltage Supply: 2.7V to 3.6V
  • Package Type: 32-TFLGA Exposed Pad
  • Installation: Surface Mount
  • Standard Package: 4,000 pcs

You May Also Be Interested in

Analog Devices Inc.
I/Q DOWN-CONVERTER 9-12 GHZ / RF Demodulator IC 9GHz ~ 12GHz 32-TFCQFN Exposed Pad
Lowest to $111.0448
Renesas Electronics America
IC DEMODULATOR DPD 36VFQFPN / RF Demodulator IC
Lowest to $20.6606
ON Semiconductor
RF DEMODULATOR IC 64SQFP / RF Demodulator IC
Need more? Email Us
Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-QFN
Need more? Email Us
STMicroelectronics
RF DEMODULATOR IC 20SO / RF Demodulator IC 20-SOIC (0.295", 7.50mm Width)
Lowest to $5.1885
Renesas Electronics America
VFQFPN 6.00X6.00X0.80 MM, 0.50MM
Need more? Email Us
STMicroelectronics
RF DEMODULATOR IC 16SO / RF Demodulator IC 16-SOIC (0.295", 7.50mm Width)
Lowest to $0.8085
STMicroelectronics
RF DEMODULATOR IC 16SO / RF Demodulator IC 16-SOIC (0.295", 7.50mm Width)
Lowest to $0.9679
Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-VFQFN Exposed Pad
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1221 $64.4884
9+ $13.2284 $119.0556
14+ $12.8151 $179.4114
19+ $12.4017 $235.6323
25+ $11.9882 $299.7050
33+ $10.7481 $354.6873
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess