EN
  • EN
  • DE

TDA7309D

Part No TDA7309D
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description DIGITAL CONTROLLED STEREO AUDIO PROCESSOR WITH LOUDNESS | IC AUDIO SIGNAL PROCESSOR 20SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Function Audio Signal Processor
Applications Audio Systems
Number of Channels 2
Interface I2C
Supply Voltage (V) 6V ~ 10V
Temperature Range - Operating -40°C ~ 85°C
Specifications 1dB
Manufacturer Package 20-SOIC
Supplier Device Package 20-SO
Family Part Number TDA7309
Manufacturer Pack Quantity 40
MSL Level 3 (168 Hours)
Win Source Part Number 1266159-TDA7309D
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7309D CAD Model

Description

STMicroelectronics TDA7309D Audio Processor

The TDA7309D is a sophisticated audio processor chip developed by STMicroelectronics, renowned for its high-quality sound processing capabilities and versatile features. This integrated circuit is designed to fulfill the needs of modern audio applications, providing an array of functions that make it an excellent choice for automotive audio systems, home entertainment units, and multimedia devices.

At the heart of the TDA7309D lies a powerful audio signal processing system that includes volume, balance, bass, and treble controls. The chip offers a three stereo input selector to accommodate multiple audio sources, making it highly adaptable for systems that require switching between different audio feeds. The input sensitivity is adjustable, allowing for optimal matching with various signal levels.

One of the standout features of the TDA7309D is its low distortion and noise level, which ensures a clear and high-fidelity audio output. The chip's loudness function is software controllable, providing an enhanced listening experience at low volumes by boosting bass and treble frequencies. Additionally, the TDA7309D incorporates a mute function that can be activated through software commands, offering convenience and flexibility in managing audio playback.

The TDA7309D is designed with the user in mind, featuring I²C bus control for seamless integration with microcontrollers and other digital systems. This digital interface facilitates easy control over all the functions of the audio processor, enabling the creation of sophisticated audio systems with minimal external components.

Manufactured in a compact SO28 package, the TDA7309D is space-efficient and suitable for space-constrained applications. Its robust design ensures reliable operation over a wide temperature range, making it suitable for the demanding environments found in automotive and industrial applications.

In summary, the TDA7309D from STMicroelectronics is a versatile and high-performance audio processor that offers excellent sound quality, multiple input options, and comprehensive control features. Its integration capabilities and compact form factor make it a top choice for designers looking to elevate the audio experience in their products.

You May Also Be Interested in

Cirrus Logic Inc.
CS4226 - SURROUND SOUND CODEC
Need more? Email Us
ON Semiconductor
Audio Channel
Need more? Email Us
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VQFN / Audio Channel
Need more? Email Us
Vishay
Audio Detection Switch 1 Channel 10-miniQFN (1.4x1.8)
Need more? Email Us
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 64LQFP / Audio Channel
Lowest to $5.7103
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Lowest to $5.0427
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Need more? Email Us
Nuvoton Technology Corporation of America
Audio Volume Control 1 Channel SOT-223-3
Need more? Email Us
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3539 $58.8475
60+ $1.9312 $115.8720
93+ $1.8711 $174.0123
128+ $1.8110 $231.8080
166+ $1.7498 $290.4668
221+ $1.5696 $346.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,390 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess