Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 304978-M24C04WP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M24C04WP CAD Model

Description

STMicroelectronics M24C04WP - 4 Kbit Serial I²C Bus EEPROM

The M24C04WP is a 4 Kbit I²C-compatible EEPROM (Electrically Erasable Programmable Read-Only Memory) produced by STMicroelectronics. This device is designed for flexible, non-volatile storage that can be utilized across a wide range of electronic applications.

Key Features

  • Memory Size: 4 Kbits of EEPROM
  • Interface: I²C serial bus interface supports 400 kHz protocol
  • Write Cycle Time: Byte write within 5 ms, page write within 5 ms
  • Operating Voltage Range: 2.5 V to 5.5 V, suitable for battery-powered devices
  • Temperature Range: Industrial temperature range (-40°C to 85°C)
  • Write Protect: Hardware write protection for the entire memory array
  • Endurance: 1 million write cycles with 40-year data retention
  • Package: Available in SO8 and TSSOP8 packages

Applications

The M24C04WP is ideal for a variety of applications where reliable and cost-effective non-volatile memory storage is essential. Common applications include:

  • Consumer electronics
  • Mobile devices
  • Medical devices
  • Automotive systems
  • Industrial and control systems

Advantages

The M24C04WP EEPROM offers several advantages for designers and engineers:

  • Its small size and low power consumption make it suitable for portable and space-constrained applications.
  • The simple I²C interface allows for easy integration into existing designs.
  • High reliability and robustness with a significant number of write cycles and long-term data retention.
  • STMicroelectronics provides strong technical support and comprehensive documentation for their products.

Overall, the M24C04WP from STMicroelectronics represents a reliable choice for those in need of a small, flexible, and durable EEPROM solution.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 512MBIT PARALLEL 60FBGA / SDRAM - DDR Memory IC 512Mb (64M x 8) Parallel 133 MHz 750 ps 60-FBGA (10x12.5)
Need more? Email Us
ECAD model for MT46V64M8FN-75:D
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
ECAD model for FM93C86AN
Renesas Electronics America
Need more? Email Us
ECAD model for 7024S15PF8
Alliance Memory, Inc.
IC FLASH 2MBIT 44SO / FLASH - NOR Memory IC 2Mb (256K x 8, 128K x 16) 55 ns 44-SO
Need more? Email Us
ECAD model for M29F200FB55M3F2
Cypress Semiconductor Corp
IC FLASH MEMORY SMD / Memory IC
Need more? Email Us
ECAD model for S71PL064JA0BAW0P0B
Fujitsu Electronics America, Inc.
IC FRAM 16KBIT I2C 1MHZ 8SOP / FRAM (Ferroelectric RAM) Memory IC 16Kb (2K x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
ECAD model for MB85RC16VPNF-G-JNE1
Renesas Electronics America
IC SRAM 64KBIT PARALLEL 68PGA / SRAM - Dual Port, Asynchronous Memory IC 64Kb (8K x 8) Parallel 35 ns 68-PGA (29.46x29.46)
Need more? Email Us
ECAD model for 7005L35G
Macronix
IC FLSH 128MBIT SPI/QUAD 23WLCSP / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 23-WLCSP
Need more? Email Us
ECAD model for MX25U12835FBBI-10G
IDT, Integrated Device Technology Inc
18MBIT PIPELINED QDRII SRAM / SRAM - Synchronous, QDR II Memory IC 18Mb (1M x 18) Parallel 200 MHz 7.88 ns 165-CABGA (13x15)
Need more? Email Us
ECAD model for 71P72804S200BQG

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention