EN
  • EN
  • DE

TDA2050

Part No TDA2050
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description 32W Hi-Fi AUDIO POWER AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1265937-TDA2050
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA2050 CAD Model

Description

STMicroelectronics TDA2050 High-Performance Hi-Fi Audio Amplifier IC

The TDA2050 from STMicroelectronics is a monolithic integrated circuit in the Pentawatt® package, intended for use as a low frequency class AB amplifier. With its high output power capability, the TDA2050 is able to deliver up to 35W continuous RMS power into an 8Ω load at ±18V supplying voltage, making it an ideal choice for high-fidelity audio applications and active speaker systems.

One of the key features of the TDA2050 is its wide range of supply voltage, from ±4.5V to ±25V. This flexibility allows for use in a variety of audio applications, from simple low-power systems to more robust, higher power setups. The IC also exhibits low harmonic and crossover distortion, ensuring clear and natural sound reproduction, which is critical for high-fidelity audio systems.

The TDA2050 boasts a high slew rate, which contributes to its excellent operational stability and helps to prevent the occurrence of non-linear distortion. Additionally, the device is equipped with protection circuits against short circuits and thermal overloading. If the chip temperature exceeds the maximum operational range, the thermal shutdown feature is engaged, protecting the IC from potential damage.

Designed with simplicity in mind, the TDA2050 can be used with a minimal number of external components, reducing the complexity and cost of the overall design. The Pentawatt® package is not only easy to mount on a heatsink but also provides excellent thermal dissipation, ensuring reliable operation under various conditions.

STMicroelectronics provides comprehensive technical support, including application notes and design guidelines, making the integration of the TDA2050 into audio applications straightforward for engineers and hobbyists alike. Whether you're designing a stereo amplifier, a guitar amp, or a home theater system, the TDA2050 is a robust, high-quality option that promises to enhance the audio experience.

In summary, the TDA2050 is a versatile, high-performance audio amplifier IC that offers both quality and reliability for a wide range of audio applications, backed by the trusted manufacturing and support of STMicroelectronics.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess