EN
  • EN
  • DE

UA741

Part No UA741
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description GENERAL-PURPOSE SINGLE OP-AMPs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1275468-UA741
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Audio, Signal Processing, Consumer Electronics, Portable Devices
Ultra Librarian 3D Model Ultra Librarian UA741 CAD Model

Description

Product Overview: UA741 General-Purpose Operational Amplifier

The UA741 is a high-performance operational amplifier from STMicroelectronics designed for a wide range of analog applications. This versatile op-amp is known for its reliability and stability, making it a preferred choice for industry professionals and hobbyists alike.

Key Features

  • Wide Power Supply Range: The UA741 can operate from a single power supply over a wide range of voltages, or if required, it can also be used with dual supplies.
  • Offset Voltage Adjustment: It includes an external circuitry option for nulling the offset voltage, which can be very useful in precision applications.
  • Short-Circuit Protection: The device comes with built-in short-circuit protection that enhances its durability and longevity.
  • High Input Impedance: The op-amp features a high input impedance, which minimizes the loading effect on the input source and makes it suitable for buffer stages.

Applications

The UA741 operational amplifier is highly versatile and can be used in various electronic circuits. Some common applications include:

  • Summing amplifiers
  • Voltage followers
  • Integrators or differentiators
  • Active filters
  • DC amplification blocks
  • Analog computing operations

Performance and Quality

STMicroelectronics ensures that the UA741 maintains a consistent performance across different operating conditions. The device is characterized by its low noise levels, which is crucial for high-fidelity audio applications and precise measurement systems. Furthermore, the UA741 is fabricated with advanced processing techniques that guarantee its quality and reliability.

Package Options and Availability

The UA741 is available in several package options, including the compact 8-pin DIP (Dual In-line Package) and the space-saving SO-8 (Small Outline Package). These options provide flexibility for various PCB layouts and space constraints. For up-to-date information on availability and pricing, please visit the STMicroelectronics website or contact an authorized distributor.

You May Also Be Interested in

Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess