EN
  • EN
  • DE

L98SI

Part No L98SI
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description OCTAL SERIAL SOLENOID DRIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Switch Type Relay, Solenoid Driver
Number of Outputs 8
Output Configuration Low Side
Interface SPI
Voltage - Load 4.5 V ~ 5.5 V
Current - Output (Maximum) 750mA
Rds On (Typ) 550 mOhm
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 20-SOIC (0.433", 11.00mm Width) Exposed Pad
Manufacturer Package PowerSO-20
Win Source Part Number 1194709-L98SI
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name L98SI
Introduction Date January 04, 1998
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian L98SI CAD Model

Description

The L98SI from STMicroelectronics is a state-of-the-art integrated circuit designed for high-performance applications requiring low power consumption and high reliability. This advanced product is part of STMicroelectronics' extensive portfolio of semiconductor solutions, renowned for their innovation and quality.

Key Features

  • High Efficiency: The L98SI is engineered to provide efficient operation, which makes it suitable for battery-powered devices and applications where energy conservation is crucial.
  • Durable Design: Built to withstand harsh conditions, the L98SI maintains its performance over a wide temperature range, ensuring reliability in various environments.
  • Compact Footprint: Its small size allows for integration into space-constrained designs, offering flexibility to engineers and designers.
  • Advanced Technology: Incorporating the latest semiconductor technology, the L98SI delivers exceptional performance with lower power dissipation.

Applications

The versatility of the L98SI makes it ideal for a broad spectrum of applications, including but not limited to:

  • Portable and wearable electronics
  • Medical devices
  • Industrial control systems
  • Automotive applications
  • IoT devices

Technical Specifications

The L98SI boasts a comprehensive set of technical specifications designed to meet the rigorous demands of modern electronics:

  • Low power operation for extended battery life
  • Robust thermal performance for improved stability
  • Compatibility with various microcontroller interfaces
  • Support for multiple communication protocols

Quality and Support

STMicroelectronics is committed to delivering high-quality products. The L98SI is backed by the company's rigorous testing and validation processes, ensuring that customers receive a reliable and consistent product. Additionally, STMicroelectronics provides comprehensive technical support and documentation, making integration and application development as seamless as possible.

For detailed information, datasheets, and technical support, customers are encouraged to visit the STMicroelectronics website or contact their local sales representative.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Alpha & Omega Semiconductor Inc.
IC USB TYPE-C PROT SWITCH 20DFN
Lowest to $2.3909
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $60.2715 $60.2715
3+ $49.4536 $148.3608
4+ $47.9080 $191.6320
5+ $46.3626 $231.8130
7+ $44.8172 $313.7204
9+ $40.1810 $361.6290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 513 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess