Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-39
Collector Emitter Breakdown Voltage 40 V
Collector Emitter Voltage (VCEO) 1 V
hFE Min 100
Max Collector Current 1 A
Maximum Operating Temperature 200 °C
Max Power Dissipation 800 mW
Min Operating Temperature -65 °C
Number of Pins 3
Polarity NPN
Power Dissipation 800 mW
REACH SVHC No SVHC
RoHS Compliant
Transition Frequency 50 MHz
Win Source Part Number 979757-BC140-16
Categories OEM Parts(A-B)
Manufacturer Multicomp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BC140-16 CAD Model

Description

The Multicomp 979757-BC140-16 is an NPN transistor with a power dissipation of 800 mW and a maximum operating temperature of 200 °C.

  • Pins: 3
  • Case/Package: TO-39
  • Collector Emitter Breakdown Voltage: 40 V
  • Collector Emitter Voltage (VCEO): 1 V
  • hFE Minimum: 100
  • Transition Frequency: 50 MHz
  • Supply and Demand Status: Shortage
  • RoHS Compliant: Yes
  • REACH SVHC: Does not contain REACH SVHC

You May Also Be Interested in

Kemet
Need more? Email Us
ECAD model for B45196H6685M309
EPCOS (TDK)
Need more? Email Us
ECAD model for B30122-D1006Q412
Infineon Technologies
Need more? Email Us
ECAD model for B59233
EPCOS (TDK)
PTC Thermistors for Telecom Applications, Max. operating voltage=135V, Rated resistance=35Ω
Need more? Email Us
ECAD model for B59535T1120A062
Broadcom Limited
Lowest to $16.2986
ECAD model for B50291B0IQLEG
Diodes Incorporated
DIODE SCHOTTKY 70V 1A SMA / Diode Schottky 70 V 1A Surface Mount SMA
Need more? Email Us
ECAD model for B170AE-13
Microchip Technology
Need more? Email Us
ECAD model for AT83C51RC2WPARLTUM
TURCK
Sensor; Inclinometer; 0-360 Degrees; 5 Wire; 10-30VDC; M12; M1534069
Need more? Email Us
ECAD model for B1N360V-Q20L60-2LU3-H1151
Sony
Need more? Email Us
ECAD model for B30-600853000282718

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7296 $51.0720
170+ $0.5987 $101.7790
260+ $0.5800 $150.8000
360+ $0.5613 $202.0680
465+ $0.5426 $252.3090
620+ $0.4864 $301.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 70 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention